Richardson RFPD RF Mixer LTC5553IUDB#TRMPBF

Description
The LTC5553 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The LTC5553’s mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The device includes an integrated LO amplifier optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The integrated IF balun is optimized to cover a very wide, 500MHz to 9GHz, frequency range while providing a single-ended 50 Ohm interface. The LTC5553 delivers exceptionally high IIP3 and P1dB, in addition to low LO to RF and LO to IF leakages. The part also offers a high level of integration in a small package.
Request a Quote Datasheet
Description
The LTC5553 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The LTC5553’s mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The device includes an integrated LO amplifier optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The integrated IF balun is optimized to cover a very wide, 500MHz to 9GHz, frequency range while providing a single-ended 50 Ohm interface. The LTC5553 delivers exceptionally high IIP3 and P1dB, in addition to low LO to RF and LO to IF leakages. The part also offers a high level of integration in a small package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - LTC5553IUDB#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
The LTC5553 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The LTC5553’s mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The device includes an integrated LO amplifier optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The integrated IF balun is optimized to cover a very wide, 500MHz to 9GHz, frequency range while providing a single-ended 50 Ohm interface. The LTC5553 delivers exceptionally high IIP3 and P1dB, in addition to low LO to RF and LO to IF leakages. The part also offers a high level of integration in a small package.

The LTC5553 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion.

The LTC5553’s mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The device includes an integrated LO amplifier optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The integrated IF balun is optimized to cover a very wide, 500MHz to 9GHz, frequency range while providing a single-ended 50 Ohm interface.

The LTC5553 delivers exceptionally high IIP3 and P1dB, in addition to low LO to RF and LO to IF leakages. The part also offers a high level of integration in a small package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number LTC5553IUDB#TRMPBF
Product Name RF Mixer
Package Type QFN
LO Power 0
Intercept Point (IP3) 24.3 dBm
RF 3000 to 20000 MHz
LO 1000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - HMC220BMS8GE - Richardson RFPD
Specs
Package Type MSOP
LO Power +10 dBm
Intercept Point (IP3) 18.5 dBm
View Details