Richardson RFPD RF Mixer LT5557EUF#PBF

Description
The LT5557 active mixer is optimized for high linearity, wide dynamic range downconverter applications. The IC includes a high speed differential LO buffer amplifier driving a double-balanced mixer. Broadband, integrated transformers on the RF and LO inputs provide single-ended 50 Ohm interfaces. The differential IF output allows convenient interfacing to differential IF filters and amplifiers, or is easily matched to drive a single-ended 50 Ohm load, with or without an external transformer. The RF input is internally matched to 50 Ohm from 1.6GHz to 2.3GHz, and the LO input is internally matched to 50 Ohm from 1GHz to 5GHz. The frequency range of both ports is easily extended with simple external matching. The IF output is partially matched and usable for IF frequencies up to 600 MHz. The LT5557’s high level of integration minimizes the total solution cost, board space and system-level variation.
Request a Quote Datasheet
Description
The LT5557 active mixer is optimized for high linearity, wide dynamic range downconverter applications. The IC includes a high speed differential LO buffer amplifier driving a double-balanced mixer. Broadband, integrated transformers on the RF and LO inputs provide single-ended 50 Ohm interfaces. The differential IF output allows convenient interfacing to differential IF filters and amplifiers, or is easily matched to drive a single-ended 50 Ohm load, with or without an external transformer. The RF input is internally matched to 50 Ohm from 1.6GHz to 2.3GHz, and the LO input is internally matched to 50 Ohm from 1GHz to 5GHz. The frequency range of both ports is easily extended with simple external matching. The IF output is partially matched and usable for IF frequencies up to 600 MHz. The LT5557’s high level of integration minimizes the total solution cost, board space and system-level variation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - LT5557EUF#PBF - Richardson RFPD
Downers Grove, IL, United States
The LT5557 active mixer is optimized for high linearity, wide dynamic range downconverter applications. The IC includes a high speed differential LO buffer amplifier driving a double-balanced mixer. Broadband, integrated transformers on the RF and LO inputs provide single-ended 50 Ohm interfaces. The differential IF output allows convenient interfacing to differential IF filters and amplifiers, or is easily matched to drive a single-ended 50 Ohm load, with or without an external transformer. The RF input is internally matched to 50 Ohm from 1.6GHz to 2.3GHz, and the LO input is internally matched to 50 Ohm from 1GHz to 5GHz. The frequency range of both ports is easily extended with simple external matching. The IF output is partially matched and usable for IF frequencies up to 600 MHz. The LT5557’s high level of integration minimizes the total solution cost, board space and system-level variation.

The LT5557 active mixer is optimized for high linearity, wide dynamic range downconverter applications. The IC includes a high speed differential LO buffer amplifier driving a double-balanced mixer. Broadband, integrated transformers on the RF and LO inputs provide single-ended 50 Ohm interfaces. The differential IF output allows convenient interfacing to differential IF filters and amplifiers, or is easily matched to drive a single-ended 50 Ohm load, with or without an external transformer.

The RF input is internally matched to 50 Ohm from 1.6GHz to 2.3GHz, and the LO input is internally matched to 50 Ohm from 1GHz to 5GHz. The frequency range of both ports is easily extended with simple external matching. The IF output is partially matched and usable for IF frequencies up to 600 MHz.

The LT5557’s high level of integration minimizes the total solution cost, board space and system-level variation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number LT5557EUF#PBF
Product Name RF Mixer
Package Type QFN
Intercept Point (IP3) 24.7 dBm
RF 400 to 3800 MHz
LO 1000 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - MC2710 - Richardson RFPD
Richardson RFPD
Specs
Package Type Open Carrier
LO Power +10 dBm
Intercept Point (IP3) 14 dBm
View Details