Richardson RFPD RF Mixer HMC8193LC4TR-R5

Description
HMC8193 is a passive in-phase/quadrature (I/Q) monolithic microwave integrated circuit (MMIC) mixer that can be used either as an image reject mixer for receiver operations or as single sideband upconverter for transmitter operations from 2.5 GHz to 8.5 GHz. The inherent I/Q architecture of the HMC8193 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity. The HMC8193 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.
Request a Quote Datasheet
Description
HMC8193 is a passive in-phase/quadrature (I/Q) monolithic microwave integrated circuit (MMIC) mixer that can be used either as an image reject mixer for receiver operations or as single sideband upconverter for transmitter operations from 2.5 GHz to 8.5 GHz. The inherent I/Q architecture of the HMC8193 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity. The HMC8193 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC8193LC4TR-R5 - Richardson RFPD
Downers Grove, IL, United States
HMC8193 is a passive in-phase/quadrature (I/Q) monolithic microwave integrated circuit (MMIC) mixer that can be used either as an image reject mixer for receiver operations or as single sideband upconverter for transmitter operations from 2.5 GHz to 8.5 GHz. The inherent I/Q architecture of the HMC8193 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity. The HMC8193 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.

HMC8193 is a passive in-phase/quadrature (I/Q) monolithic microwave integrated circuit (MMIC) mixer that can be used either as an image reject mixer for receiver operations or as single sideband upconverter for transmitter operations from 2.5 GHz to 8.5 GHz. The inherent I/Q architecture of the HMC8193 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity.

The HMC8193 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC8193LC4TR-R5
Product Name RF Mixer
Package Type LFCSP
LO Power 18
Intercept Point (IP3) 21 dBm
RF 2500 to 8500 MHz
LO 2500 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Richardson RFPD
Specs
Package Type MLP
LO Power 5
Intercept Point (IP3) 18 dBm
View Details
RF Mixer - LTC5556IUH#PBF - Richardson RFPD
Specs
Package Type QFN
LO Power 0
RF 1500 to 7000 MHz
View Details
RF Mixer - HMC553AG - Richardson RFPD
Richardson RFPD
Specs
Package Type Die
LO Power +13 dBm
Intercept Point (IP3) 17.5 dBm
View Details