The HMC773A is a general-purpose, double balanced mixer in a leadless RoHS compliant LCC package that can be used as an upconverter or downconverter from 6 GHz to 26 GHz. This mixer requires no external components or matching circuitry.
The HMC773A provides excellent LO to RF and LO to IF suppression due to optimized balun structures. The mixer operates with LO drive levels above 13 dBm. The HMC773A eliminates the need for wire bonding, allowing use of surface-mount manufacturing techniques.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | HMC773ALC3B |
| Product Name | RF Mixer |
| Package Type | LCC |
| LO Power | +13 dBm |
| Intercept Point (IP3) | 17 dBm |
| RF | 6000 to 26000 MHz |
| LO | 6000 to 26000 MHz |