Richardson RFPD RF Mixer HMC553ALC3B

Description
The HMC553ALC3B is a general purpose double balanced mixer in a leadless RoHS compliant SMT package that can be used as an upconverter or downconverter between 7 and 14 GHz. This mixer is fabricated in a GaAs MESFET process, and requires no external components or matching circuitry. The HMC553ALC3B provides excellent LO to RF and LO to IF isolation due to optimized balun structures and operates with LO drive levels as low as +9 dBm. The RoHS compliant HMC553ALC3B eliminates the need for wire bonding, and is compatible with high volume surface mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC553ALC3B is a general purpose double balanced mixer in a leadless RoHS compliant SMT package that can be used as an upconverter or downconverter between 7 and 14 GHz. This mixer is fabricated in a GaAs MESFET process, and requires no external components or matching circuitry. The HMC553ALC3B provides excellent LO to RF and LO to IF isolation due to optimized balun structures and operates with LO drive levels as low as +9 dBm. The RoHS compliant HMC553ALC3B eliminates the need for wire bonding, and is compatible with high volume surface mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC553ALC3B - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
HMC553ALC3B
RF Mixer HMC553ALC3B
The HMC553ALC3B is a general purpose double balanced mixer in a leadless RoHS compliant SMT package that can be used as an upconverter or downconverter between 7 and 14 GHz. This mixer is fabricated in a GaAs MESFET process, and requires no external components or matching circuitry. The HMC553ALC3B provides excellent LO to RF and LO to IF isolation due to optimized balun structures and operates with LO drive levels as low as +9 dBm. The RoHS compliant HMC553ALC3B eliminates the need for wire bonding, and is compatible with high volume surface mount manufacturing techniques.

The HMC553ALC3B is a general purpose double balanced mixer in a leadless RoHS compliant SMT package that can be used as an upconverter or downconverter between 7 and 14 GHz. This mixer is fabricated in a GaAs MESFET process, and requires no external components or matching circuitry. The HMC553ALC3B provides excellent LO to RF and LO to IF isolation due to optimized balun structures and operates with LO drive levels as low as +9 dBm. The RoHS compliant HMC553ALC3B eliminates the need for wire bonding, and is compatible with high volume surface mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC553ALC3B
Product Name RF Mixer
Package Type LCC
LO Power +13 dBm
Intercept Point (IP3) 22 dBm
RF 6000 to 14000 MHz
LO 6000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - HMC560ALM3TR - Richardson RFPD
Specs
Package Type LGA
LO Power +13 dBm
Intercept Point (IP3) 20 dBm
View Details
Specs
Package Type MLP
LO Power +17 dBm
Intercept Point (IP3) 33 dBm
View Details
RF Mixer - HMC329ALC3BTR-R5 - Richardson RFPD
Specs
Package Type LCC
LO Power +13 dBm
Intercept Point (IP3) 20 dBm
View Details