Richardson RFPD RF Mixer HMC553AG-SX

Description
The HMC553ACHIPS is a general-purpose, double balanced, monolithic microwave integrated circuit (MMIC) mixer that can be used as an upconverter or a downconverter between 6 GHz and 14 GHz. This mixer is fabricated in a gallium arsenide (GaAs), metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC553ACHIPS provides high local oscillator (LO) to RF and LO to intermediate frequency (IF) suppression due to optimized balun structures for as low as 32 dB and 28 dB, respectively. The mixer operates with LO drive levels from 9 dBm to 15 dBm.
Request a Quote Datasheet
Description
The HMC553ACHIPS is a general-purpose, double balanced, monolithic microwave integrated circuit (MMIC) mixer that can be used as an upconverter or a downconverter between 6 GHz and 14 GHz. This mixer is fabricated in a gallium arsenide (GaAs), metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC553ACHIPS provides high local oscillator (LO) to RF and LO to intermediate frequency (IF) suppression due to optimized balun structures for as low as 32 dB and 28 dB, respectively. The mixer operates with LO drive levels from 9 dBm to 15 dBm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC553AG-SX - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
HMC553AG-SX
RF Mixer HMC553AG-SX
The HMC553ACHIPS is a general-purpose, double balanced, monolithic microwave integrated circuit (MMIC) mixer that can be used as an upconverter or a downconverter between 6 GHz and 14 GHz. This mixer is fabricated in a gallium arsenide (GaAs), metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC553ACHIPS provides high local oscillator (LO) to RF and LO to intermediate frequency (IF) suppression due to optimized balun structures for as low as 32 dB and 28 dB, respectively. The mixer operates with LO drive levels from 9 dBm to 15 dBm.

The HMC553ACHIPS is a general-purpose, double balanced, monolithic microwave integrated circuit (MMIC) mixer that can be used as an upconverter or a downconverter between 6 GHz and 14 GHz. This mixer is fabricated in a gallium arsenide (GaAs), metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry.

The HMC553ACHIPS provides high local oscillator (LO) to RF and LO to intermediate frequency (IF) suppression due to optimized balun structures for as low as 32 dB and 28 dB, respectively. The mixer operates with LO drive levels from 9 dBm to 15 dBm.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC553AG-SX
Product Name RF Mixer
Package Type Die
LO Power +13 dBm
Intercept Point (IP3) 17.5 dBm
RF 6000 to 14000 MHz
LO 6000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - HMC8191LC4TR - Richardson RFPD
Specs
Package Type LFCSP
LO Power 18
Intercept Point (IP3) 24 dBm
View Details