Richardson RFPD RF Mixer HMC521ALC4TR

Description
The HMC521ALC4 is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase quadrature (I/Q) mixer in a RoHS compliant, 24-terminal ceramic leadless chip carrier (LCC) package. This device can be used as either an image reject mixer or a single sideband upconverter. The mixer uses two standard, double balanced mixer cells and a 90° hybrid coupler fabricated in a GaAs, metal semiconductor field effect transistor (MESFET) process. A low frequency quadrature hybrid produces a 100 MHz intermediate frequency (IF) output. This device is a smaller alternative to hybrid style image reject mixers and single sideband upconverter assemblies. The HMC521ALC4 eliminates the need for wire bonding, allowing use of surface-mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC521ALC4 is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase quadrature (I/Q) mixer in a RoHS compliant, 24-terminal ceramic leadless chip carrier (LCC) package. This device can be used as either an image reject mixer or a single sideband upconverter. The mixer uses two standard, double balanced mixer cells and a 90° hybrid coupler fabricated in a GaAs, metal semiconductor field effect transistor (MESFET) process. A low frequency quadrature hybrid produces a 100 MHz intermediate frequency (IF) output. This device is a smaller alternative to hybrid style image reject mixers and single sideband upconverter assemblies. The HMC521ALC4 eliminates the need for wire bonding, allowing use of surface-mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC521ALC4TR - Richardson RFPD
Downers Grove, IL, United States
The HMC521ALC4 is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase quadrature (I/Q) mixer in a RoHS compliant, 24-terminal ceramic leadless chip carrier (LCC) package. This device can be used as either an image reject mixer or a single sideband upconverter. The mixer uses two standard, double balanced mixer cells and a 90° hybrid coupler fabricated in a GaAs, metal semiconductor field effect transistor (MESFET) process. A low frequency quadrature hybrid produces a 100 MHz intermediate frequency (IF) output. This device is a smaller alternative to hybrid style image reject mixers and single sideband upconverter assemblies. The HMC521ALC4 eliminates the need for wire bonding, allowing use of surface-mount manufacturing techniques.

The HMC521ALC4 is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase quadrature (I/Q) mixer in a RoHS compliant, 24-terminal ceramic leadless chip carrier (LCC) package. This device can be used as either an image reject mixer or a single sideband upconverter. The mixer uses two standard, double balanced mixer cells and a 90° hybrid coupler fabricated in a GaAs, metal semiconductor field effect transistor (MESFET) process. A low frequency quadrature hybrid produces a 100 MHz intermediate frequency (IF) output. This device is a smaller alternative to hybrid style image reject mixers and single sideband upconverter assemblies. The HMC521ALC4 eliminates the need for wire bonding, allowing use of surface-mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC521ALC4TR
Product Name RF Mixer
Package Type LCC
LO Power 15
Intercept Point (IP3) 15.5 dBm
RF 8500 to 13500 MHz
LO 8500 to 13500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - SM4T17/TR - Richardson RFPD
Richardson RFPD
Specs
Package Type Surface Mount; Surface Mount
LO Power +17 dBm
Intercept Point (IP3) 24 dBm
View Details