Richardson RFPD RF Mixer HMC329A-SX

Description
The HMC329A chip is a general-purpose, double balanced mixer that can be used as an upconverter or downconverter from 22 GHz to 38 GHz in a small chip area of 0.87 mm × 0.58 mm. This mixer requires no external component or matching circuitry. The HMC329A provides excellent local oscillation (LO) to radio frequency (RF) and LO to intermediate frequency (IF) suppression due to optimized balun structures. The mixer operates with LO drive levels at 13 dBm or above.
Request a Quote Datasheet
Description
The HMC329A chip is a general-purpose, double balanced mixer that can be used as an upconverter or downconverter from 22 GHz to 38 GHz in a small chip area of 0.87 mm × 0.58 mm. This mixer requires no external component or matching circuitry. The HMC329A provides excellent local oscillation (LO) to radio frequency (RF) and LO to intermediate frequency (IF) suppression due to optimized balun structures. The mixer operates with LO drive levels at 13 dBm or above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC329A-SX - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
HMC329A-SX
RF Mixer HMC329A-SX
The HMC329A chip is a general-purpose, double balanced mixer that can be used as an upconverter or downconverter from 22 GHz to 38 GHz in a small chip area of 0.87 mm × 0.58 mm. This mixer requires no external component or matching circuitry. The HMC329A provides excellent local oscillation (LO) to radio frequency (RF) and LO to intermediate frequency (IF) suppression due to optimized balun structures. The mixer operates with LO drive levels at 13 dBm or above.

The HMC329A chip is a general-purpose, double balanced mixer that can be used as an upconverter or downconverter from 22 GHz to 38 GHz in a small chip area of 0.87 mm × 0.58 mm. This mixer requires no external component or matching circuitry. The HMC329A provides excellent local oscillation (LO) to radio frequency (RF) and LO to intermediate frequency (IF) suppression due to optimized balun structures. The mixer operates with LO drive levels at 13 dBm or above.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC329A-SX
Product Name RF Mixer
Package Type Die
LO Power +13 dBm
Intercept Point (IP3) 17 dBm
RF 22000 to 38000 MHz
LO 22000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - LTC5556IUH#TRPBF - Richardson RFPD
Specs
Package Type QFN
LO Power 0
RF 1500 to 7000 MHz
View Details
RF Mixer - PE4152A-Z - Richardson RFPD
Richardson RFPD
Specs
Package Type QFN
LO Power -6
Intercept Point (IP3) 25 dBm
View Details