Richardson RFPD Balun Transformer BD0205F5050AHF

Description
The BD0205F5050AHF is a low-profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices such as A to D and D to A converters. In an easy-to-use surface mount package covering 70 MHz to 1000 MHz and with CMRR performances over 2x that of the incumbent wire wound products, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The BD0205F5050AHF is ideal for high volume manufacturing and is higher performance and small form factor than traditional wire wound transformers. The BD0205F5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180-degree phase differential. The BD0205F5050AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD0205F5050AHF is a low-profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices such as A to D and D to A converters. In an easy-to-use surface mount package covering 70 MHz to 1000 MHz and with CMRR performances over 2x that of the incumbent wire wound products, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The BD0205F5050AHF is ideal for high volume manufacturing and is higher performance and small form factor than traditional wire wound transformers. The BD0205F5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180-degree phase differential. The BD0205F5050AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD0205F5050AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD0205F5050AHF
Balun Transformer BD0205F5050AHF
The BD0205F5050AHF is a low-profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices such as A to D and D to A converters. In an easy-to-use surface mount package covering 70 MHz to 1000 MHz and with CMRR performances over 2x that of the incumbent wire wound products, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The BD0205F5050AHF is ideal for high volume manufacturing and is higher performance and small form factor than traditional wire wound transformers. The BD0205F5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180-degree phase differential. The BD0205F5050AHF is available on tape and reel for pick and place high volume manufacturing.

The BD0205F5050AHF is a low-profile sub-miniature balanced to unbalanced transformer designed for differential input locations on data conversion devices such as A to D and D to A converters. In an easy-to-use surface mount package covering 70 MHz to 1000 MHz and with CMRR performances over 2x that of the incumbent wire wound products, this transformer is optimized to offer improved SFDR management during operation of the data converter device. The BD0205F5050AHF is ideal for high volume manufacturing and is higher performance and small form factor than traditional wire wound transformers. The BD0205F5050AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on the data converter devices. The output ports have equal amplitude (-3dB) with 180-degree phase differential. The BD0205F5050AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transformers
Product Number BD0205F5050AHF
Product Name Balun Transformer
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Other Transformer Types / Applications Balun
Operating Frequency 5.00E6 to 3.50E8 Hz
View Details
Balun Transformer - BD0810J50200AHF - Richardson RFPD
Specs
Other Transformer Types / Applications Balun
Operating Frequency 8.00E8 to 1.00E9 Hz
View Details
Balun Transformer - ET16-6T-SM1TR - Richardson RFPD
Specs
Other Transformer Types / Applications Balun
Operating Frequency 60000 to 6.00E7 Hz
View Details
Balun Transformer - BD3438J50200AHF - Richardson RFPD
Specs
Other Transformer Types / Applications Balun
Operating Frequency 3.40E9 to 3.80E9 Hz
View Details