Richardson RFPD Downconverter ADRF6650ACPZ

Description
The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency (RF) baluns, serial gain control (SGC) controls, and fast enable inputs for time division duplex (TDD) operation. The ADRF6650 is fabricated using an advanced silicon-germanium (SiGe) bipolar complementary metal-oxide semiconductor (BiCMOS) process. It is available in a 56-lead, RoHS-compliant, 8 mm x 8 mm, lead frame chip scale package (LFCSP) package with an exposed pad. Performance is specified over the −40 C to +105 C maximum paddle temperature.
Request a Quote Datasheet
Description
The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency (RF) baluns, serial gain control (SGC) controls, and fast enable inputs for time division duplex (TDD) operation. The ADRF6650 is fabricated using an advanced silicon-germanium (SiGe) bipolar complementary metal-oxide semiconductor (BiCMOS) process. It is available in a 56-lead, RoHS-compliant, 8 mm x 8 mm, lead frame chip scale package (LFCSP) package with an exposed pad. Performance is specified over the −40 C to +105 C maximum paddle temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - ADRF6650ACPZ - Richardson RFPD
Downers Grove, IL, United States
Downconverter
ADRF6650ACPZ
Downconverter ADRF6650ACPZ
The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency (RF) baluns, serial gain control (SGC) controls, and fast enable inputs for time division duplex (TDD) operation. The ADRF6650 is fabricated using an advanced silicon-germanium (SiGe) bipolar complementary metal-oxide semiconductor (BiCMOS) process. It is available in a 56-lead, RoHS-compliant, 8 mm x 8 mm, lead frame chip scale package (LFCSP) package with an exposed pad. Performance is specified over the −40 C to +105 C maximum paddle temperature.

The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency (RF) baluns, serial gain control (SGC) controls, and fast enable inputs for time division duplex (TDD) operation. The ADRF6650 is fabricated using an advanced silicon-germanium (SiGe) bipolar complementary metal-oxide semiconductor (BiCMOS) process. It is available in a 56-lead, RoHS-compliant, 8 mm x 8 mm, lead frame chip scale package (LFCSP) package with an exposed pad. Performance is specified over the −40 C to +105 C maximum paddle temperature.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADRF6650ACPZ
Product Name Downconverter
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 450 to 2700 MHz
Output Frequency 450 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - ADF5904ACPZ-RL7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Block Upconverter (BUC) System - HMC7056 - Richardson RFPD
Specs
Converter Type Upconverter
Input Frequency 1000 to 2000 MHz
Output Frequency 29000 to 31000 MHz
View Details
Downconverter - ADF5904WCCPZ-RL7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Up/Down Converter - HMC8119-SX - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Die
Input Frequency 81000 to 86000 MHz
View Details