Richardson RFPD Power Management IC ADP7142ACPZN-R7

Description
The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 40 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.
Request a Quote Datasheet
Description
The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 40 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - ADP7142ACPZN-R7 - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
ADP7142ACPZN-R7
Power Management IC ADP7142ACPZN-R7
The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 40 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.

The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 40 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADP7142ACPZN-R7
Product Name Power Management IC
Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - ADM1075-2ARUZ - Richardson RFPD
Specs
Type TSSOP
Supply Voltage -80 to 35 volts
View Details
Power Management IC - ADP7182AUJZ-1.8-R7 - Richardson RFPD
Specs
Type TSOT
IQ -100 µA
Supply Voltage -28 to -2.7 volts
View Details