The ADP122/ADP123 are low quiescent current, low dropout linear regulators. They are designed to operate from an input voltage between 2.3 V and 5.5 V and to provide up to 300 mA of output current. The low 85 mV dropout voltage at a 300 mA load improves efficiency and allows operation over a wide input voltage range.
| Richardson RFPD | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | ADP123AUJZ-R7 |
| Product Name | Voltage Regulator |
| Package Type | Other; TSOT |