Richardson RFPD Downconverter ADMV7420BCEZ

Description
The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 81 GHz and 86 GHz. The device provides a small signal conversion gain of 10 dB with 30 dBc of image rejection. The ADMV7420 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7420 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7420 operates over the −40 C to +85 C case temperature range.
Request a Quote Datasheet
Description
The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 81 GHz and 86 GHz. The device provides a small signal conversion gain of 10 dB with 30 dBc of image rejection. The ADMV7420 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7420 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7420 operates over the −40 C to +85 C case temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - ADMV7420BCEZ - Richardson RFPD
Downers Grove, IL, United States
Downconverter
ADMV7420BCEZ
Downconverter ADMV7420BCEZ
The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 81 GHz and 86 GHz. The device provides a small signal conversion gain of 10 dB with 30 dBc of image rejection. The ADMV7420 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7420 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7420 operates over the −40 C to +85 C case temperature range.

The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 81 GHz and 86 GHz. The device provides a small signal conversion gain of 10 dB with 30 dBc of image rejection. The ADMV7420 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications.

The ADMV7420 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7420 operates over the −40 C to +85 C case temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV7420BCEZ
Product Name Downconverter
Converter Type Downconverter
Form Factor LGA_CAV
Input Frequency 81000 to 86000 MHz
Output Frequency 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - ADMV1009AEZ-R7 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 12700 to 15400 MHz
View Details
Downconverter - HMC967LP4E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Surface Mount
Input Frequency 21000 to 24000 MHz
View Details
Downconverter - HMC6780 - Richardson RFPD
Specs
Converter Type Downconverter
View Details
Downconverter - HMC951ALP4E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 5600 to 6000 MHz
View Details