Richardson RFPD Up/Down Converter ADMV7320BCEZ

Description
The ADMV7320 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc and 2 GHz and a radio frequency (RF) output range of 81 GHz and 86 GHz. The device uses an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. The mixer RF output is followed by a variable gain amplifier (VGA) and a power amplifier (PA), providing a conversion gain of 33 dB typical. Differential I and Q mixer inputs are provided and can be driven with differential I and Q baseband waveforms for direct conversion applications. Alternatively, the inputs can be driven using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7320 comes in a fully integrated, surface-mount, 50-terminal, 16.00 mm × 14.00 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7320 operates over the −40 C to +85 C temperature range.
Request a Quote Datasheet
Description
The ADMV7320 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc and 2 GHz and a radio frequency (RF) output range of 81 GHz and 86 GHz. The device uses an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. The mixer RF output is followed by a variable gain amplifier (VGA) and a power amplifier (PA), providing a conversion gain of 33 dB typical. Differential I and Q mixer inputs are provided and can be driven with differential I and Q baseband waveforms for direct conversion applications. Alternatively, the inputs can be driven using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7320 comes in a fully integrated, surface-mount, 50-terminal, 16.00 mm × 14.00 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7320 operates over the −40 C to +85 C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - ADMV7320BCEZ - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
ADMV7320BCEZ
Up/Down Converter ADMV7320BCEZ
The ADMV7320 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc and 2 GHz and a radio frequency (RF) output range of 81 GHz and 86 GHz. The device uses an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. The mixer RF output is followed by a variable gain amplifier (VGA) and a power amplifier (PA), providing a conversion gain of 33 dB typical. Differential I and Q mixer inputs are provided and can be driven with differential I and Q baseband waveforms for direct conversion applications. Alternatively, the inputs can be driven using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7320 comes in a fully integrated, surface-mount, 50-terminal, 16.00 mm × 14.00 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7320 operates over the −40 C to +85 C temperature range.

The ADMV7320 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc and 2 GHz and a radio frequency (RF) output range of 81 GHz and 86 GHz. The device uses an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. The mixer RF output is followed by a variable gain amplifier (VGA) and a power amplifier (PA), providing a conversion gain of 33 dB typical. Differential I and Q mixer inputs are provided and can be driven with differential I and Q baseband waveforms for direct conversion applications. Alternatively, the inputs can be driven using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications.

The ADMV7320 comes in a fully integrated, surface-mount, 50-terminal, 16.00 mm × 14.00 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7320 operates over the −40 C to +85 C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV7320BCEZ
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - ADF5904ACPZ-RL7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Specs
Converter Type Upconverter / Downconverter
Form Factor LGA
Input Frequency 24000 to 29500 MHz
View Details
Up/Down Converter - HMC6787ALC5ATY-R5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 37000 to 40000 MHz
View Details
Downconverter - ADMV1010AEZ-R7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 12600 to 15400 MHz
View Details