Richardson RFPD Up/Down Converter ADMV1017BCCZ-R7

Description
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant
Request a Quote
Description
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Up/Down Converter
ADMV1017BCCZ-R7
Up/Down Converter ADMV1017BCCZ-R7
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion Two down conversion modes Direct conversion from RF to differential baseband I/Q Image-reject down conversion or single-ended complex IF LO doubler (x2) and quadrupler (x4) modes Matched 50 Ohm RF signal and LO ports Temperature compensation 3GPP specification compliant

Features and Benefits

  • RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint
  • 1.5GHz RF bandwidth
  • Two up conversion modes
    • Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion
  • Two down conversion modes
    • Direct conversion from RF to differential baseband I/Q
    • Image-reject down conversion or single-ended complex IF
  • LO doubler (x2) and quadrupler (x4) modes
  • Matched 50 Ohm RF signal and LO ports
  • Temperature compensation
  • 3GPP specification compliant
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV1017BCCZ-R7
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - RFPD-RT-0626-1 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Module
Input Frequency 6000 to 26000 MHz
View Details
Downconverter - HMC8108LC5TR-R5 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 10000 MHz
View Details
Downconverter - CHR3352-QEG/20 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor QFN
Input Frequency 12000 to 16000 MHz
View Details
Up/Down Converter - ADMV7320BCEZ - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LGA_CAV
Input Frequency 81000 to 86000 MHz
View Details