Richardson RFPD Up/Down Converter ADMV1011AEZ-R7

Description
The ADMV1011 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), double sideband (DSB) upconverter in an RoHS compliant package optimized for point to point microwave radio designs that operates in the 17 GHz to 24 GHz frequency range. The ADMV1011 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1011 uses a radio frequency (RF) amplifier preceded by an in phase/quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO) with a 2× multiplier. IF1 and IF2 mixer inputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1011 is a much smaller alternative to hybrid style DSB upconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1011 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1011 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The ADMV1011 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), double sideband (DSB) upconverter in an RoHS compliant package optimized for point to point microwave radio designs that operates in the 17 GHz to 24 GHz frequency range. The ADMV1011 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1011 uses a radio frequency (RF) amplifier preceded by an in phase/quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO) with a 2× multiplier. IF1 and IF2 mixer inputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1011 is a much smaller alternative to hybrid style DSB upconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1011 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1011 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - ADMV1011AEZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
ADMV1011AEZ-R7
Up/Down Converter ADMV1011AEZ-R7
The ADMV1011 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), double sideband (DSB) upconverter in an RoHS compliant package optimized for point to point microwave radio designs that operates in the 17 GHz to 24 GHz frequency range. The ADMV1011 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1011 uses a radio frequency (RF) amplifier preceded by an in phase/quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO) with a 2× multiplier. IF1 and IF2 mixer inputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1011 is a much smaller alternative to hybrid style DSB upconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1011 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1011 operates over the −40°C to +85°C temperature range.

The ADMV1011 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), double sideband (DSB) upconverter in an RoHS compliant package optimized for point to point microwave radio designs that operates in the 17 GHz to 24 GHz frequency range.

The ADMV1011 provides 21 dB of conversion gain with 20 dB of image rejection. The ADMV1011 uses a radio frequency (RF) amplifier preceded by an in phase/quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO) with a 2× multiplier. IF1 and IF2 mixer inputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1011 is a much smaller alternative to hybrid style DSB upconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies.

The ADMV1011 upconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm LCC package. The ADMV1011 operates over the −40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV1011AEZ-R7
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - AD8343ARUZ-REEL - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor TSSOP
Input Frequency 400 to 2400 MHz
View Details
Up/Down Converter - ADMV7310BCEZ - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LGA_CAV
Input Frequency 71000 to 76000 MHz
View Details
Up/Down Converter - ADRF6780ACPZN-R2 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
View Details
Downconverter - CHR3352-QEG/20 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor QFN
Input Frequency 12000 to 16000 MHz
View Details