Richardson RFPD Power Management IC ADM7155ARDZ-04-R7

Description
The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramic output capacitor.
Request a Quote Datasheet
Description
The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramic output capacitor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - ADM7155ARDZ-04-R7 - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
ADM7155ARDZ-04-R7
Power Management IC ADM7155ARDZ-04-R7
The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramic output capacitor.

The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramic output capacitor.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADM7155ARDZ-04-R7
Product Name Power Management IC
Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - ADM8319WB31ARJZR7 - Richardson RFPD
Specs
Features Watchdog Timer
Type SOT-23
IQ 10 µA
View Details
Power Management IC - ADM7151ARDZ-02 - Richardson RFPD
Specs
Type SOIC
IQ 8600 µA
Supply Voltage 4.5 to 16 volts
View Details