The ADM7150 is a low dropout (LDO) linear regulator that operates from 4.5 V to 16 V and provides up to 800 mA of output current. Using an advanced proprietary architecture, it provides high power supply rejection (>90 dB from 1 kHz to 1 MHz), ultralow output noise, and achieves excellent line and load transient response with a 10 uF ceramic output capacitor.
| Richardson RFPD | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | ADM7150ARDZ-5.0 |
| Product Name | Voltage Regulator |
| Package Type | SOIC |