Richardson RFPD Power Management IC ADM1075-1ARUZ

Description
The ADM1075 is a full feature, negative voltage, hot swap control-ler with constant power foldback and high accuracy digital current and voltage measurement that allows boards to be safely inserted and removed from a live −48 V backplane. The part provides precise and robust current limiting and protection against both transient and nontransient short circuits and overvoltage and undervoltage conditions. The ADM1075 typically operates from a negative voltage of −35 V to −80 V and, due to shunt regulation, has excellent voltage transient immunity. The operating range of the part is flexible due to the shunt regulator, and the part can be powered directly by a 10 V rail to save shunt power dissipation
Request a Quote Datasheet
Description
The ADM1075 is a full feature, negative voltage, hot swap control-ler with constant power foldback and high accuracy digital current and voltage measurement that allows boards to be safely inserted and removed from a live −48 V backplane. The part provides precise and robust current limiting and protection against both transient and nontransient short circuits and overvoltage and undervoltage conditions. The ADM1075 typically operates from a negative voltage of −35 V to −80 V and, due to shunt regulation, has excellent voltage transient immunity. The operating range of the part is flexible due to the shunt regulator, and the part can be powered directly by a 10 V rail to save shunt power dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - ADM1075-1ARUZ - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
ADM1075-1ARUZ
Power Management IC ADM1075-1ARUZ
The ADM1075 is a full feature, negative voltage, hot swap control-ler with constant power foldback and high accuracy digital current and voltage measurement that allows boards to be safely inserted and removed from a live −48 V backplane. The part provides precise and robust current limiting and protection against both transient and nontransient short circuits and overvoltage and undervoltage conditions. The ADM1075 typically operates from a negative voltage of −35 V to −80 V and, due to shunt regulation, has excellent voltage transient immunity. The operating range of the part is flexible due to the shunt regulator, and the part can be powered directly by a 10 V rail to save shunt power dissipation

The ADM1075 is a full feature, negative voltage, hot swap control-ler with constant power foldback and high accuracy digital current and voltage measurement that allows boards to be safely inserted and removed from a live −48 V backplane. The part provides precise and robust current limiting and protection against both transient and nontransient short circuits and overvoltage and undervoltage conditions. The ADM1075 typically operates from a negative voltage of −35 V to −80 V and, due to shunt regulation, has excellent voltage transient immunity. The operating range of the part is flexible due to the shunt regulator, and the part can be powered directly by a 10 V rail to save shunt power dissipation

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADM1075-1ARUZ
Product Name Power Management IC
Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - ADM1266ACPZ-R7 - Richardson RFPD
Specs
Type LFCSP
IQ 16000 µA
Supply Voltage 3 to 15 volts
View Details
Power Management IC - ADP5053ACPZ-R7 - Richardson RFPD
Specs
Features Watchdog Timer
Type LFCSP
Supply Voltage 4.5 to 15 volts
View Details