Richardson RFPD 900 MHz ISM Module ADF7023BCPZ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz ISM Module - ADF7023BCPZ - Richardson RFPD
Downers Grove, IL, United States
900 MHz ISM Module
ADF7023BCPZ
900 MHz ISM Module ADF7023BCPZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Modules
Product Number ADF7023BCPZ
Product Name 900 MHz ISM Module
Operating Frequency 431 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE Embedded Cellular Module - EM7590_1105039 - Richardson RFPD
Specs
Applications Mobile / Wireless Systems
RF Modulation LTE Cat-13/3G
View Details
900 MHz ISM Module - ADF7021BCPZ-RL7 - Richardson RFPD
Specs
Operating Frequency 80 to 950 MHz
Output Power 13 dBm
Package Type LFCSP
View Details
900 MHz ISM Module - ADF7021BCPZ - Richardson RFPD
Specs
Operating Frequency 80 to 950 MHz
Output Power 13 dBm
Package Type LFCSP
View Details