Richardson RFPD 900 MHz ISM Module ADF7023BCPZ-RL

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz ISM Module - ADF7023BCPZ-RL - Richardson RFPD
Downers Grove, IL, United States
900 MHz ISM Module
ADF7023BCPZ-RL
900 MHz ISM Module ADF7023BCPZ-RL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Modules
Product Number ADF7023BCPZ-RL
Product Name 900 MHz ISM Module
Operating Frequency 431 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - HMC8100LP6JETR - Richardson RFPD
Specs
Device Type Receiver
View Details
Specs
Applications Mobile / Wireless Systems
View Details
RF Receiver Module - ADV7613WBBCZ - Richardson RFPD
Specs
Device Type Receiver
View Details
900 MHz ISM Module - ADF7021BCPZ - Richardson RFPD
Specs
Operating Frequency 80 to 950 MHz
Output Power 13 dBm
Package Type LFCSP
View Details