The AD835ANZ is a 250 MHz, four-quadrant, voltage output analog multiplier in an 8-lead PDIP package, specified for operation from -40°C to +85°C. It provides a linear product of differential X and Y voltageinputs with a full-scale output range of ±2.5 V and can drive loads as low as 25 ‰‰. The device features a differential input impedance of 100 k‰‰ with 2 pF capacitance, a 250 MHz bandwidth, 20 ns settling time to 0.1%, and a low noise floor of 50 nV/√Hz. Operation is from ±5 V supplies, and it includes a summing input Z for gain extension.
The AD835 is a complete four-quadrant, voltage output analog multiplier, fabricated on an advanced dielectrically isolated complementary bipolar process. It generates the linear product of its X and Y voltage inputs with a -3 dB output bandwidth of 250 MH
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD835ANZ |
| Product Name | Multiplier/Divider |
| Package Type | PDIP |