Richardson RFPD Converter - ADC AD7440BRTZ-REEL7

Description
The AD7450A/AD7440 are respectively 12- and 10-bit, high speed, low power, successive-approxima tion (SAR) analog-to-digital converters that feature a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and feature throughput rates up to 1 MSPS. The parts contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H), which can handle input frequencies in excess of 1 MHz with the –3 dB point being 20 MHz typically. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits the application. The value of the reference voltage determines the common mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points. MICROWIRE is a trademark of National Semiconductor Corporation.SPI and QSPI are trademarks of Motorola, Inc.
Request a Quote Datasheet
Description
The AD7450A/AD7440 are respectively 12- and 10-bit, high speed, low power, successive-approxima tion (SAR) analog-to-digital converters that feature a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and feature throughput rates up to 1 MSPS. The parts contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H), which can handle input frequencies in excess of 1 MHz with the –3 dB point being 20 MHz typically. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits the application. The value of the reference voltage determines the common mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points. MICROWIRE is a trademark of National Semiconductor Corporation.SPI and QSPI are trademarks of Motorola, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7440BRTZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7440BRTZ-REEL7
Converter - ADC AD7440BRTZ-REEL7
The AD7450A/AD7440 are respectively 12- and 10-bit, high speed, low power, successive-approxima tion (SAR) analog-to-digital converters that feature a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and feature throughput rates up to 1 MSPS. The parts contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H), which can handle input frequencies in excess of 1 MHz with the –3 dB point being 20 MHz typically. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits the application. The value of the reference voltage determines the common mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points. MICROWIRE is a trademark of National Semiconductor Corporation.SPI and QSPI are trademarks of Motorola, Inc.

The AD7450A/AD7440 are respectively 12- and 10-bit, high speed, low power, successive-approximation (SAR) analog-to-digital converters that feature a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and feature throughput rates up to 1 MSPS. The parts contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H), which can handle input frequencies in excess of 1 MHz with the –3 dB point being 20 MHz typically. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits the application. The value of the reference voltage determines the common mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points. MICROWIRE is a trademark of National Semiconductor Corporation.SPI and QSPI are trademarks of Motorola, Inc.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7440BRTZ-REEL7
Product Name Converter - ADC
Package Type SOT
Unlock Full Specs
to access all available technical data

Similar Products