Richardson RFPD Converter - ADC AD7352YRUZ-RL

Description
The AD7352 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 3 MSPS. The part contains two ADCs, each preceded by a low noise, wide band-width track-and-hold circuit that can handle input frequencies in excess of 110 MHz.The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; and a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7352 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 V supply and a 3 MSPS throughput rate, the part consumes 10 mA typically. The part also offers a flexible power/throughput rate management options.The analog input range for the part is the differential common-mode ±;VREF/2. The AD7352 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred.The AD7352 is available in a 16-lead thin shrink small outline package (TSSOP).
Request a Quote Datasheet
Description
The AD7352 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 3 MSPS. The part contains two ADCs, each preceded by a low noise, wide band-width track-and-hold circuit that can handle input frequencies in excess of 110 MHz.The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; and a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7352 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 V supply and a 3 MSPS throughput rate, the part consumes 10 mA typically. The part also offers a flexible power/throughput rate management options.The analog input range for the part is the differential common-mode ±;VREF/2. The AD7352 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred.The AD7352 is available in a 16-lead thin shrink small outline package (TSSOP).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7352YRUZ-RL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7352YRUZ-RL
Converter - ADC AD7352YRUZ-RL
The AD7352 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 3 MSPS. The part contains two ADCs, each preceded by a low noise, wide band-width track-and-hold circuit that can handle input frequencies in excess of 110 MHz.The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; and a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7352 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 V supply and a 3 MSPS throughput rate, the part consumes 10 mA typically. The part also offers a flexible power/throughput rate management options.The analog input range for the part is the differential common-mode ±;VREF/2. The AD7352 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred.The AD7352 is available in a 16-lead thin shrink small outline package (TSSOP).

The AD7352 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 3 MSPS. The part contains two ADCs, each preceded by a low noise, wide band-width track-and-hold circuit that can handle input frequencies in excess of 110 MHz.The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; and a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7352 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 V supply and a 3 MSPS throughput rate, the part consumes 10 mA typically. The part also offers a flexible power/throughput rate management options.The analog input range for the part is the differential common-mode ±;VREF/2. The AD7352 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred.The AD7352 is available in a 16-lead thin shrink small outline package (TSSOP).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7352YRUZ-RL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7194BCPZ - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details
Converter - ADC - AD7195BCPZ - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details