Richardson RFPD Converter - ADC AD73360LARZ

Description
The AD73360L is a six-input channel analog front-end processor for general-purpose applications,includi ng industrial power metering or multichannel analog inputs. It features six 16-bit A/D conversion channels,each of which provides 76 dB signal-to-noise ratio over a dc-to-4 kHz signal bandwidth. Each channel also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB.
Request a Quote Datasheet
Description
The AD73360L is a six-input channel analog front-end processor for general-purpose applications,includi ng industrial power metering or multichannel analog inputs. It features six 16-bit A/D conversion channels,each of which provides 76 dB signal-to-noise ratio over a dc-to-4 kHz signal bandwidth. Each channel also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD73360LARZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD73360LARZ
Converter - ADC AD73360LARZ
The AD73360L is a six-input channel analog front-end processor for general-purpose applications,includi ng industrial power metering or multichannel analog inputs. It features six 16-bit A/D conversion channels,each of which provides 76 dB signal-to-noise ratio over a dc-to-4 kHz signal bandwidth. Each channel also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB.

The AD73360L is a six-input channel analog front-end processor for general-purpose applications,including industrial power metering or multichannel analog inputs. It features six 16-bit A/D conversion channels,each of which provides 76 dB signal-to-noise ratio over a dc-to-4 kHz signal bandwidth. Each channel also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD73360LARZ
Product Name Converter - ADC
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products