Richardson RFPD Converter - ADC AD6645ASVZ-80

Description
The AD6645 is a high speed, high performance, monolithic 14-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference, are included on the chip to provide a complete conversion solution. The AD6645 provides CMOS-compatible digital outputs. It is the fourth generation in a wideband ADC family, preceded by the AD9042 (12-bit, 41 MSPS), the AD6640 (12-bit, 65 MSPS, IF sampling), and the AD6644 (14-bit, 40 MSPS/65 MSPS). Designed for multichannel, multimode receivers, the AD6645 is part of Analog Devices, Inc. SoftCell® transceiver chipset. The AD6645 maintains 100 dB multitone, spurious-free dynamic range (SFDR) through the second Nyquist band. This breakthrough performance eases the burden placed on multimode digital receivers (software radios) that are typically limited by the ADC. Noise performance is exceptional; typical signal-to-noise ratio is 74.5 dB through the first Nyquist band. The AD6645 is built on Analog Devices’ extra fast complementary bipolar (XFCB) process and uses an innovative, multipass circuit architecture. Units are available in a thermally enhanced 52-lead PowerQuad 4 (LQFP_PQ4) package specified from -40°C to +85°C at 80 MSPS and -10°C to +85°C at 105 MSPS.
Request a Quote Datasheet
Description
The AD6645 is a high speed, high performance, monolithic 14-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference, are included on the chip to provide a complete conversion solution. The AD6645 provides CMOS-compatible digital outputs. It is the fourth generation in a wideband ADC family, preceded by the AD9042 (12-bit, 41 MSPS), the AD6640 (12-bit, 65 MSPS, IF sampling), and the AD6644 (14-bit, 40 MSPS/65 MSPS). Designed for multichannel, multimode receivers, the AD6645 is part of Analog Devices, Inc. SoftCell® transceiver chipset. The AD6645 maintains 100 dB multitone, spurious-free dynamic range (SFDR) through the second Nyquist band. This breakthrough performance eases the burden placed on multimode digital receivers (software radios) that are typically limited by the ADC. Noise performance is exceptional; typical signal-to-noise ratio is 74.5 dB through the first Nyquist band. The AD6645 is built on Analog Devices’ extra fast complementary bipolar (XFCB) process and uses an innovative, multipass circuit architecture. Units are available in a thermally enhanced 52-lead PowerQuad 4 (LQFP_PQ4) package specified from -40°C to +85°C at 80 MSPS and -10°C to +85°C at 105 MSPS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD6645ASVZ-80 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD6645ASVZ-80
Converter - ADC AD6645ASVZ-80
The AD6645 is a high speed, high performance, monolithic 14-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference, are included on the chip to provide a complete conversion solution. The AD6645 provides CMOS-compatible digital outputs. It is the fourth generation in a wideband ADC family, preceded by the AD9042 (12-bit, 41 MSPS), the AD6640 (12-bit, 65 MSPS, IF sampling), and the AD6644 (14-bit, 40 MSPS/65 MSPS). Designed for multichannel, multimode receivers, the AD6645 is part of Analog Devices, Inc. SoftCell® transceiver chipset. The AD6645 maintains 100 dB multitone, spurious-free dynamic range (SFDR) through the second Nyquist band. This breakthrough performance eases the burden placed on multimode digital receivers (software radios) that are typically limited by the ADC. Noise performance is exceptional; typical signal-to-noise ratio is 74.5 dB through the first Nyquist band. The AD6645 is built on Analog Devices’ extra fast complementary bipolar (XFCB) process and uses an innovative, multipass circuit architecture. Units are available in a thermally enhanced 52-lead PowerQuad 4 (LQFP_PQ4) package specified from -40°C to +85°C at 80 MSPS and -10°C to +85°C at 105 MSPS.

The AD6645 is a high speed, high performance, monolithic 14-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference, are included on the chip to provide a complete conversion solution. The AD6645 provides CMOS-compatible digital outputs. It is the fourth generation in a wideband ADC family, preceded by the AD9042 (12-bit, 41 MSPS), the AD6640 (12-bit, 65 MSPS, IF sampling), and the AD6644 (14-bit, 40 MSPS/65 MSPS). Designed for multichannel, multimode receivers, the AD6645 is part of Analog Devices, Inc. SoftCell® transceiver chipset. The AD6645 maintains 100 dB multitone, spurious-free dynamic range (SFDR) through the second Nyquist band. This breakthrough performance eases the burden placed on multimode digital receivers (software radios) that are typically limited by the ADC. Noise performance is exceptional; typical signal-to-noise ratio is 74.5 dB through the first Nyquist band. The AD6645 is built on Analog Devices’ extra fast complementary bipolar (XFCB) process and uses an innovative, multipass circuit architecture. Units are available in a thermally enhanced 52-lead PowerQuad 4 (LQFP_PQ4) package specified from -40°C to +85°C at 80 MSPS and -10°C to +85°C at 105 MSPS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD6645ASVZ-80
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD674BJNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD7194BCPZ - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details