The AD632SH is a monolithic four-quadrant multiplier/divider with a maximum multiplying error of ±1.0% over the extended temperature range of −55°C to +125°C. It is available in a 10-pin metal header package (TO-100) and meets MIL-STD-883 Level B screening. The device features differential high-impedance X, Y, and Z inputs, a transfer function of [(X1 − X2)(Y1 − Y2)/10] + Z, and an output voltage swing of ±11 V. It provides a scale-factor adjustable gain up to ×10, a wideband noise level of 90 μV rms from 10 Hz to 10 kHz, and a slew rate of 20 V/μs. Input signal range is ±10 V differential, and output impedance is 0.1 Ω below 1 kHz.
The AD632 is an internally trimmed monolithic four-quadrant multiplier/divider. The AD632B has a maximum multiplying error of ±0.5% without external trims. Excellent supply rejection, low temperature coefficients and long term stability of the on-chip th
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD632SH |
| Product Name | Multiplier/Divider |
| Package Type | TO-100 |