The AD632SH/883B is a hermetically sealed, monolithic four-quadrant multiplier/divider with a guaranteed maximum multiplying error of ±1.0% over the extended temperature range of −55°C to +125°C. It is available in a 10-pin metal header package (TO-100) with MIL-STD-883 Level B screening. The device features a differential high-impedance Z input, scale-factor adjustability up to ×10 gain, and output voltage swing of ±11 V. It has a wideband noise level of 90 μV rms from 10 Hz to 10 kHz, a slew rate of 20 V/μs, and a small-signal bandwidth of 1 MHz. All inputs operate with a ±10 V differential voltage range.
The AD632 is an internally trimmed monolithic four-quadrant multiplier/divider. The AD632B has a maximum multiplying error of ±0.5% without external trims. Excellent supply rejection, low temperature coefficients and long term stability of the on-chip th
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD632SH/883B |
| Product Name | Multiplier/Divider |
| Package Type | TO-100 |