The AD632BHZ is a monolithic four-quadrant multiplier/divider with a guaranteed maximum multiplying error of ±0.5% at +25°C and operation from -25°C to +85°C. It features differential high-impedance inputs for X, Y, and Z, a transfer function of [(X1 − X2)(Y1 − Y2)/10] + Z2, and support for up to ×10 gain. The device is housed in a 10-pin metal header (TO-100) package, has an output voltage swing of ±11 V, a slew rate of 20 V/µs, and wideband noise of 90 µV rms from 10 Hz to 10 kHz. It offers excellent supply rejection, low temperature drift, and long-term stability from on-chip thin film resistors and a buried zener reference.
The AD632 is an internally trimmed monolithic four-quadrant multiplier/divider. The AD632B has a maximum multiplying error of ±0.5% without external trims. Excellent supply rejection, low temperature coefficients and long term stability of the on-chip th
| Richardson RFPD | |
|---|---|
| Product Category | Voltage Multipliers |
| Product Number | AD632BHZ |
| Product Name | Multiplier/Divider |
| Package Type | TO-100 |