Richardson RFPD Converter - DAC AD5541ARZ-REEL7

Description
The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 µs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/vHz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.
Request a Quote Datasheet
Description
The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 µs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/vHz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5541ARZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5541ARZ-REEL7
Converter - DAC AD5541ARZ-REEL7
The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 µs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/vHz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.

The AD5541/AD5542 are single, 16-bit, serial input, voltage output digital-to-analog converters (DACs) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C. Offering unbuffered outputs, the AD5541/AD5542 achieve a 1 µs settling time with low power consumption and low offset errors. Providing a low noise performance of 11.8 nV/vHz and low glitch, the AD5541/AD5542 is suitable for deployment across multiple end systems.The AD5542 can be operated in bipolar mode, which generates a ±VREF output swing. The AD5542 also includes Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5541/AD5542 utilize a versatile 3-wire interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The AD5541/AD5542 are available in 8-lead and 14-lead SOIC packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5541ARZ-REEL7
Product Name Converter - DAC
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5398BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 10 bits
View Details
Converter - DAC - AD5570ARSZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - 5962-88663023X - Richardson RFPD
Specs
Resolution 8 bits
View Details