Richardson RFPD Converter - DAC AD5532HSABCZ

Description
The AD5532HS is a 32-channel bipolar voltage-output 14-bit DAC with a high-speed serial interface and is packaged in a tiny 12x12 mm CSPBGA. The selected DAC register is written to via the 3-wire interface. The serial interface operates at clock rates up to 30 MHz and is compatible with DSP and microcontroller interface standards. The output voltage range is 0 V to 5 V or -2.5 V to +2.5 V and is determined by the offset voltage at the OFFS_IN pin. It is restricted to a range from VSS + 2 V to VDD - 2 V because of the headroom of the output amplifier.
Request a Quote Datasheet
Description
The AD5532HS is a 32-channel bipolar voltage-output 14-bit DAC with a high-speed serial interface and is packaged in a tiny 12x12 mm CSPBGA. The selected DAC register is written to via the 3-wire interface. The serial interface operates at clock rates up to 30 MHz and is compatible with DSP and microcontroller interface standards. The output voltage range is 0 V to 5 V or -2.5 V to +2.5 V and is determined by the offset voltage at the OFFS_IN pin. It is restricted to a range from VSS + 2 V to VDD - 2 V because of the headroom of the output amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5532HSABCZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5532HSABCZ
Converter - DAC AD5532HSABCZ
The AD5532HS is a 32-channel bipolar voltage-output 14-bit DAC with a high-speed serial interface and is packaged in a tiny 12x12 mm CSPBGA. The selected DAC register is written to via the 3-wire interface. The serial interface operates at clock rates up to 30 MHz and is compatible with DSP and microcontroller interface standards. The output voltage range is 0 V to 5 V or -2.5 V to +2.5 V and is determined by the offset voltage at the OFFS_IN pin. It is restricted to a range from VSS + 2 V to VDD - 2 V because of the headroom of the output amplifier.

The AD5532HS is a 32-channel bipolar voltage-output 14-bit DAC with a high-speed serial interface and is packaged in a tiny 12x12 mm CSPBGA. The selected DAC register is written to via the 3-wire interface. The serial interface operates at clock rates up to 30 MHz and is compatible with DSP and microcontroller interface standards. The output voltage range is 0 V to 5 V or -2.5 V to +2.5 V and is determined by the offset voltage at the OFFS_IN pin. It is restricted to a range from VSS + 2 V to VDD - 2 V because of the headroom of the output amplifier.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5532HSABCZ
Product Name Converter - DAC
Package Type BGA
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5391BCPZ-3 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5337BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD5332BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD5301BRTZ-REEL7 - Richardson RFPD
Specs
Resolution 8 bits
View Details