Richardson RFPD Converter - DAC AD5425YRMZ

Description
The AD5425 is a CMOS 8-bit current output digital-to-analog converter, which operates from a +2.5 V to 5.5 V power supply, making it suited to battery powered applications and many other applications.This DAC utilizes a double buffered 3-wire serial interface that is compatible with SPI™, QSPI™, MICROWIRE™ and most DSP interface standards. In addition, an LDAC (Active Low) pin is provided, which allows simultaneous update in multi DAC configuration. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at 0 V.As a result of processing on a CMOS sub micron process, this DAC offers excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.
Request a Quote Datasheet
Description
The AD5425 is a CMOS 8-bit current output digital-to-analog converter, which operates from a +2.5 V to 5.5 V power supply, making it suited to battery powered applications and many other applications.This DAC utilizes a double buffered 3-wire serial interface that is compatible with SPI™, QSPI™, MICROWIRE™ and most DSP interface standards. In addition, an LDAC (Active Low) pin is provided, which allows simultaneous update in multi DAC configuration. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at 0 V.As a result of processing on a CMOS sub micron process, this DAC offers excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5425YRMZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5425YRMZ
Converter - DAC AD5425YRMZ
The AD5425 is a CMOS 8-bit current output digital-to-analog converter, which operates from a +2.5 V to 5.5 V power supply, making it suited to battery powered applications and many other applications.This DAC utilizes a double buffered 3-wire serial interface that is compatible with SPI™, QSPI™, MICROWIRE™ and most DSP interface standards. In addition, an LDAC (Active Low) pin is provided, which allows simultaneous update in multi DAC configuration. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at 0 V.As a result of processing on a CMOS sub micron process, this DAC offers excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.

The AD5425 is a CMOS 8-bit current output digital-to-analog converter, which operates from a +2.5 V to 5.5 V power supply, making it suited to battery powered applications and many other applications.This DAC utilizes a double buffered 3-wire serial interface that is compatible with SPI™, QSPI™, MICROWIRE™ and most DSP interface standards. In addition, an LDAC (Active Low) pin is provided, which allows simultaneous update in multi DAC configuration. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at 0 V.As a result of processing on a CMOS sub micron process, this DAC offers excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5425YRMZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-8871902MXA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5429YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD5541BRZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details