Richardson RFPD Converter - DAC AD5383BSTZ-5

Description
The AD5383 is a 32-channel, 12-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3 V or 5 V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5383 includes an internal 1.25 V/2.5V low-drift reference. The AD5383 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.
Request a Quote Datasheet
Description
The AD5383 is a 32-channel, 12-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3 V or 5 V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5383 includes an internal 1.25 V/2.5V low-drift reference. The AD5383 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5383BSTZ-5 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5383BSTZ-5
Converter - DAC AD5383BSTZ-5
The AD5383 is a 32-channel, 12-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3 V or 5 V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5383 includes an internal 1.25 V/2.5V low-drift reference. The AD5383 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.

The AD5383 is a 32-channel, 12-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3 V or 5 V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5383 includes an internal 1.25 V/2.5V low-drift reference. The AD5383 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5383BSTZ-5
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5339ARMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5324ARMZ-REEL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5325ARMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details