Richardson RFPD Converter - DAC AD5334BRUZ

Description
The AD5334/AD5335/AD5336 /AD5344 are quad 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 500 µA at 3 V, and feature a power-down mode that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails.Product HighlightsAvailable in a 24-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 1.5 mW at 3 V and 3 mW at 5 VOn-chip ouput buffer can drive output to both supply railProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)
Request a Quote Datasheet
Description
The AD5334/AD5335/AD5336 /AD5344 are quad 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 500 µA at 3 V, and feature a power-down mode that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails.Product HighlightsAvailable in a 24-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 1.5 mW at 3 V and 3 mW at 5 VOn-chip ouput buffer can drive output to both supply railProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5334BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5334BRUZ
Converter - DAC AD5334BRUZ
The AD5334/AD5335/AD5336 /AD5344 are quad 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 500 µA at 3 V, and feature a power-down mode that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails.Product HighlightsAvailable in a 24-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 1.5 mW at 3 V and 3 mW at 5 VOn-chip ouput buffer can drive output to both supply railProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)

The AD5334/AD5335/AD5336/AD5344 are quad 8-,10-,and 12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 500 µA at 3 V, and feature a power-down mode that further reduces the current to 80 nA. These devices incorporate an on-chip output buffer that can drive the output to both supply rails.Product HighlightsAvailable in a 24-lead TSSOP packageLow power, single supply operation from 2.5 V to 5.5 V supplyConsumes 1.5 mW at 3 V and 3 mW at 5 VOn-chip ouput buffer can drive output to both supply railProgrammable output range 0-VREF or 0-2VREF (via GAIN pin)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5334BRUZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5324BRMZ-REEL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - 5962-8961701LA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5363BSTZ - Richardson RFPD
Specs
Resolution 14 bits
View Details