Richardson RFPD Converter - DAC AD5315ARMZ-REEL7

Description
The AD5305/AD5315/AD5325 are quad 8-, 10-and 12-bit buffered voltage output DACs in a 10-lead microSOIC package that operate from a single 2.5 V to 5.5 V supply consuming 500 µA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/µs. A 2-wire serial interface is used which operates at clock rates up to 400 kHz. This interface is SMBus-compatible at VDD <3.6 V. Multiple devices can be placed on the same bus.
Request a Quote Datasheet
Description
The AD5305/AD5315/AD5325 are quad 8-, 10-and 12-bit buffered voltage output DACs in a 10-lead microSOIC package that operate from a single 2.5 V to 5.5 V supply consuming 500 µA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/µs. A 2-wire serial interface is used which operates at clock rates up to 400 kHz. This interface is SMBus-compatible at VDD <3.6 V. Multiple devices can be placed on the same bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5315ARMZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5315ARMZ-REEL7
Converter - DAC AD5315ARMZ-REEL7
The AD5305/AD5315/AD5325 are quad 8-, 10-and 12-bit buffered voltage output DACs in a 10-lead microSOIC package that operate from a single 2.5 V to 5.5 V supply consuming 500 µA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/µs. A 2-wire serial interface is used which operates at clock rates up to 400 kHz. This interface is SMBus-compatible at VDD <3.6 V. Multiple devices can be placed on the same bus.

The AD5305/AD5315/AD5325 are quad 8-, 10-and 12-bit buffered voltage output DACs in a 10-lead microSOIC package that operate from a single 2.5 V to 5.5 V supply consuming 500 µA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/µs. A 2-wire serial interface is used which operates at clock rates up to 400 kHz. This interface is SMBus-compatible at VDD <3.6 V. Multiple devices can be placed on the same bus.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5315ARMZ-REEL7
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products