Richardson RFPD Converter - DAC AD5066BRUZ

Description
The AD5066 is a low power, 16-bit quad-channel, unbuffered voltage output nanoDAC offering relative accuracy specifica-tions of ±1 LSB INL with individual reference pins and can operate from a single 2.7 V to 5.5 V supply. The AD5066 also offers a differential accuracy specification of ±1 LSB DNL. Reference buffers are also provided on-chip. The part uses a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and most DSP interface standards. The AD5066 incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.Total unadjusted error for the part is <0.8 mV. Zero code error for the part is 0.05 mV typically.The AD5066 contains a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode.The outputs of all DACs can be updated simultaneously using the hardware LDAC function, with the added functionality of user software selectable DAC channels to update simultaneously. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale.Product Highlights Quad channel available in 16-lead TSSOP, ±1 LSB INL. Individual voltage reference pins 16 bit accurate, 1 LSB INL. TUE = ±0.8 mV max and zero code error = 0.1 mV max. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale).
Request a Quote Datasheet
Description
The AD5066 is a low power, 16-bit quad-channel, unbuffered voltage output nanoDAC offering relative accuracy specifica-tions of ±1 LSB INL with individual reference pins and can operate from a single 2.7 V to 5.5 V supply. The AD5066 also offers a differential accuracy specification of ±1 LSB DNL. Reference buffers are also provided on-chip. The part uses a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and most DSP interface standards. The AD5066 incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.Total unadjusted error for the part is <0.8 mV. Zero code error for the part is 0.05 mV typically.The AD5066 contains a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode.The outputs of all DACs can be updated simultaneously using the hardware LDAC function, with the added functionality of user software selectable DAC channels to update simultaneously. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale.Product Highlights Quad channel available in 16-lead TSSOP, ±1 LSB INL. Individual voltage reference pins 16 bit accurate, 1 LSB INL. TUE = ±0.8 mV max and zero code error = 0.1 mV max. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5066BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5066BRUZ
Converter - DAC AD5066BRUZ
The AD5066 is a low power, 16-bit quad-channel, unbuffered voltage output nanoDAC offering relative accuracy specifica-tions of ±1 LSB INL with individual reference pins and can operate from a single 2.7 V to 5.5 V supply. The AD5066 also offers a differential accuracy specification of ±1 LSB DNL. Reference buffers are also provided on-chip. The part uses a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and most DSP interface standards. The AD5066 incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.Total unadjusted error for the part is <0.8 mV. Zero code error for the part is 0.05 mV typically.The AD5066 contains a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode.The outputs of all DACs can be updated simultaneously using the hardware LDAC function, with the added functionality of user software selectable DAC channels to update simultaneously. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale.Product Highlights Quad channel available in 16-lead TSSOP, ±1 LSB INL. Individual voltage reference pins 16 bit accurate, 1 LSB INL. TUE = ±0.8 mV max and zero code error = 0.1 mV max. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale).

The AD5066 is a low power, 16-bit quad-channel, unbuffered voltage output nanoDAC offering relative accuracy specifica-tions of ±1 LSB INL with individual reference pins and can operate from a single 2.7 V to 5.5 V supply. The AD5066 also offers a differential accuracy specification of ±1 LSB DNL. Reference buffers are also provided on-chip. The part uses a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and most DSP interface standards. The AD5066 incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.Total unadjusted error for the part is <0.8 mV. Zero code error for the part is 0.05 mV typically.The AD5066 contains a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode.The outputs of all DACs can be updated simultaneously using the hardware LDAC function, with the added functionality of user software selectable DAC channels to update simultaneously. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale.Product Highlights

  1. Quad channel available in 16-lead TSSOP, ±1 LSB INL.
  2. Individual voltage reference pins
  3. 16 bit accurate, 1 LSB INL.
  4. TUE = ±0.8 mV max and zero code error = 0.1 mV max.
  5. High speed serial interface with clock speeds up to 50 MHz.
  6. Three power-down modes available to the user.
  7. Reset to known output voltage (zero scale or midscale).
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5066BRUZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5541CRZ-REEL7 - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details
Converter - DAC - AD5335BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - 5962-8770103RA - Richardson RFPD
Specs
Resolution 8 bits
View Details