Richardson RFPD Converter - DAC AD5065BRUZ

Description
The AD5025/AD5045/AD5065 are low power, dual 12-/14-/16-bit buffered voltage output nanoDAC® DACs offering relative accuracy specifications of ±1 LSB INL with individual reference pins, and can operate from a single 4.5 V to 5.5 V supply. The AD5025/ AD5045/AD5065 also offer a differential accuracy specification of ±1 LSB. The parts use a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5025/AD5045/AD5065 are supplied from an external pin and a reference buffer is provided on chip. The AD5025/AD5045/AD5065 incorporate a power-on reset circuit that ensures the DAC output powers up zero scale or midscale and remains there until a validwrite takes place to the device. The AD5025/AD5045/AD5065 contain a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode. The parts are put into power-down mode over the serial interface. Total unadjusted error for the parts is <2.5 mV. The parts exhibit very low glitch on power-up. The outputs of all DACs can be updated simultaneously using theLDACfunction, with the added functionality of user-selectable DAC channels to simultaneously update. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale. The parts also feature a power-down lockout pin,PDLwhich can be used to prevent the DAC from entering power-down under any circumstances over the serial interface.Product Highlights Dual channel available in 14-lead TSSOP package with individual Voltage reference pins. 12-/14-/-16 bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale). Power Down lockout capability.
Request a Quote Datasheet
Description
The AD5025/AD5045/AD5065 are low power, dual 12-/14-/16-bit buffered voltage output nanoDAC® DACs offering relative accuracy specifications of ±1 LSB INL with individual reference pins, and can operate from a single 4.5 V to 5.5 V supply. The AD5025/ AD5045/AD5065 also offer a differential accuracy specification of ±1 LSB. The parts use a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5025/AD5045/AD5065 are supplied from an external pin and a reference buffer is provided on chip. The AD5025/AD5045/AD5065 incorporate a power-on reset circuit that ensures the DAC output powers up zero scale or midscale and remains there until a validwrite takes place to the device. The AD5025/AD5045/AD5065 contain a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode. The parts are put into power-down mode over the serial interface. Total unadjusted error for the parts is <2.5 mV. The parts exhibit very low glitch on power-up. The outputs of all DACs can be updated simultaneously using theLDACfunction, with the added functionality of user-selectable DAC channels to simultaneously update. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale. The parts also feature a power-down lockout pin,PDLwhich can be used to prevent the DAC from entering power-down under any circumstances over the serial interface.Product Highlights Dual channel available in 14-lead TSSOP package with individual Voltage reference pins. 12-/14-/-16 bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale). Power Down lockout capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5065BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5065BRUZ
Converter - DAC AD5065BRUZ
The AD5025/AD5045/AD5065 are low power, dual 12-/14-/16-bit buffered voltage output nanoDAC® DACs offering relative accuracy specifications of ±1 LSB INL with individual reference pins, and can operate from a single 4.5 V to 5.5 V supply. The AD5025/ AD5045/AD5065 also offer a differential accuracy specification of ±1 LSB. The parts use a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5025/AD5045/AD5065 are supplied from an external pin and a reference buffer is provided on chip. The AD5025/AD5045/AD5065 incorporate a power-on reset circuit that ensures the DAC output powers up zero scale or midscale and remains there until a validwrite takes place to the device. The AD5025/AD5045/AD5065 contain a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode. The parts are put into power-down mode over the serial interface. Total unadjusted error for the parts is <2.5 mV. The parts exhibit very low glitch on power-up. The outputs of all DACs can be updated simultaneously using theLDACfunction, with the added functionality of user-selectable DAC channels to simultaneously update. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale. The parts also feature a power-down lockout pin,PDLwhich can be used to prevent the DAC from entering power-down under any circumstances over the serial interface.Product Highlights Dual channel available in 14-lead TSSOP package with individual Voltage reference pins. 12-/14-/-16 bit accurate, 1 LSB INL. Low glitch on power-up. High speed serial interface with clock speeds up to 50 MHz. Three power-down modes available to the user. Reset to known output voltage (zero scale or midscale). Power Down lockout capability.

The AD5025/AD5045/AD5065 are low power, dual 12-/14-/16-bit buffered voltage output nanoDAC® DACs offering relative accuracy specifications of ±1 LSB INL with individual reference pins, and can operate from a single 4.5 V to 5.5 V supply. The AD5025/ AD5045/AD5065 also offer a differential accuracy specification of ±1 LSB. The parts use a versatile 3-wire, low power Schmitt trigger serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The reference for the AD5025/AD5045/AD5065 are supplied from an external pin and a reference buffer is provided on chip. The AD5025/AD5045/AD5065 incorporate a power-on reset circuit that ensures the DAC output powers up zero scale or midscale and remains there until a validwrite takes place to the device. The AD5025/AD5045/AD5065 contain a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode. The parts are put into power-down mode over the serial interface. Total unadjusted error for the parts is <2.5 mV. The parts exhibit very low glitch on power-up. The outputs of all DACs can be updated simultaneously using theLDACfunction, with the added functionality of user-selectable DAC channels to simultaneously update. There is also an asynchronous CLR that clears all DACs to a software-selectable code—0 V, midscale, or full scale. The parts also feature a power-down lockout pin,PDLwhich can be used to prevent the DAC from entering power-down under any circumstances over the serial interface.Product Highlights

  1. Dual channel available in 14-lead TSSOP package with individual Voltage reference pins.
  2. 12-/14-/-16 bit accurate, 1 LSB INL.
  3. Low glitch on power-up.
  4. High speed serial interface with clock speeds up to 50 MHz.
  5. Three power-down modes available to the user.
  6. Reset to known output voltage (zero scale or midscale).
  7. Power Down lockout capability.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5065BRUZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5425YRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD5325BRMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5025BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details