Richardson RFPD Converter - DAC AD5060BRJZ-1REEL7

Description
The AD5060, a member of the nanoDAC® family, is a single, full accurate 16-bit buffered voltage out DAC in a SOT-23. By combining a 16-bit DAC and high performance output buffer in a SOT-23, the AD5060 delivers a maximum 1 LSB INL linearity error, making it ideal for high performance applications such as open loop control or precision gain and offset. The part utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI™, QSPI™, MICROWIRE™ and DSP interface standards. The reference for the AD5060 is supplied from an external REF pin with a reference buffer provided on chip to simplify application of the device. The part incorporates a power-on-reset circuit that depending on model ensures the DAC output powers up to zero volts/mid scale and remains there until a valid write takes place to the device. The part also contains a power-down feature that reduces the current consumption of the device to 1 µA at 5 V and provides software selectable output loads while in power-down mode. Power-down mode is activated over the serial interface with very low glitch on power up. Total unadjusted error for the part is <1 mV.Product Highlights 1. Available in 8-lead SOT23. 2. 16 Bit Accurate, MAX 1 LSB INL including output buffer3. Low Glitch on Power-up. 4. High speed serial interface with clock speeds up to 30 MHz. 5. Three power down modes available to the user.
Request a Quote Datasheet
Description
The AD5060, a member of the nanoDAC® family, is a single, full accurate 16-bit buffered voltage out DAC in a SOT-23. By combining a 16-bit DAC and high performance output buffer in a SOT-23, the AD5060 delivers a maximum 1 LSB INL linearity error, making it ideal for high performance applications such as open loop control or precision gain and offset. The part utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI™, QSPI™, MICROWIRE™ and DSP interface standards. The reference for the AD5060 is supplied from an external REF pin with a reference buffer provided on chip to simplify application of the device. The part incorporates a power-on-reset circuit that depending on model ensures the DAC output powers up to zero volts/mid scale and remains there until a valid write takes place to the device. The part also contains a power-down feature that reduces the current consumption of the device to 1 µA at 5 V and provides software selectable output loads while in power-down mode. Power-down mode is activated over the serial interface with very low glitch on power up. Total unadjusted error for the part is <1 mV.Product Highlights 1. Available in 8-lead SOT23. 2. 16 Bit Accurate, MAX 1 LSB INL including output buffer3. Low Glitch on Power-up. 4. High speed serial interface with clock speeds up to 30 MHz. 5. Three power down modes available to the user.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5060BRJZ-1REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5060BRJZ-1REEL7
Converter - DAC AD5060BRJZ-1REEL7
The AD5060, a member of the nanoDAC® family, is a single, full accurate 16-bit buffered voltage out DAC in a SOT-23. By combining a 16-bit DAC and high performance output buffer in a SOT-23, the AD5060 delivers a maximum 1 LSB INL linearity error, making it ideal for high performance applications such as open loop control or precision gain and offset. The part utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI™, QSPI™, MICROWIRE™ and DSP interface standards. The reference for the AD5060 is supplied from an external REF pin with a reference buffer provided on chip to simplify application of the device. The part incorporates a power-on-reset circuit that depending on model ensures the DAC output powers up to zero volts/mid scale and remains there until a valid write takes place to the device. The part also contains a power-down feature that reduces the current consumption of the device to 1 µA at 5 V and provides software selectable output loads while in power-down mode. Power-down mode is activated over the serial interface with very low glitch on power up. Total unadjusted error for the part is <1 mV.Product Highlights 1. Available in 8-lead SOT23. 2. 16 Bit Accurate, MAX 1 LSB INL including output buffer3. Low Glitch on Power-up. 4. High speed serial interface with clock speeds up to 30 MHz. 5. Three power down modes available to the user.

The AD5060, a member of the nanoDAC® family, is a single, full accurate 16-bit buffered voltage out DAC in a SOT-23. By combining a 16-bit DAC and high performance output buffer in a SOT-23, the AD5060 delivers a maximum 1 LSB INL linearity error, making it ideal for high performance applications such as open loop control or precision gain and offset. The part utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI™, QSPI™, MICROWIRE™ and DSP interface standards. The reference for the AD5060 is supplied from an external REF pin with a reference buffer provided on chip to simplify application of the device. The part incorporates a power-on-reset circuit that depending on model ensures the DAC output powers up to zero volts/mid scale and remains there until a valid write takes place to the device. The part also contains a power-down feature that reduces the current consumption of the device to 1 µA at 5 V and provides software selectable output loads while in power-down mode. Power-down mode is activated over the serial interface with very low glitch on power up. Total unadjusted error for the part is <1 mV.Product Highlights 1. Available in 8-lead SOT23. 2. 16 Bit Accurate, MAX 1 LSB INL including output buffer3. Low Glitch on Power-up. 4. High speed serial interface with clock speeds up to 30 MHz. 5. Three power down modes available to the user.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5060BRJZ-1REEL7
Product Name Converter - DAC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5415YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5541BRZ-REEL - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details
Converter - DAC - AD5300WBRTZ-RL7 - Richardson RFPD
Specs
Resolution 8 bits
View Details