Richardson RFPD Converter - ADC AD1556ASZ

Description
The AD1555 is a complete sigma-delta modulator, combined with a programmable gain amplifier, intended for low frequency, high dynamic range measurement applications. The AD1555 outputs a ones-density bit stream proportional to the analog input. When used in conjunction with the AD1556 digital filter/decimator, the industry's highest performance ADC at a bandwidth of 1+ kHz is realized. The continuous-time analog modulator input architecture avoids the need for an external anti-alias filter. The programmable gain front end simplifies system design, extends the dynamic range, and reduces system board area. Low operating power and standby modes makes the AD1555 ideal for remote battery-powered data acquisition systems.
Request a Quote Datasheet
Description
The AD1555 is a complete sigma-delta modulator, combined with a programmable gain amplifier, intended for low frequency, high dynamic range measurement applications. The AD1555 outputs a ones-density bit stream proportional to the analog input. When used in conjunction with the AD1556 digital filter/decimator, the industry's highest performance ADC at a bandwidth of 1+ kHz is realized. The continuous-time analog modulator input architecture avoids the need for an external anti-alias filter. The programmable gain front end simplifies system design, extends the dynamic range, and reduces system board area. Low operating power and standby modes makes the AD1555 ideal for remote battery-powered data acquisition systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD1556ASZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD1556ASZ
Converter - ADC AD1556ASZ
The AD1555 is a complete sigma-delta modulator, combined with a programmable gain amplifier, intended for low frequency, high dynamic range measurement applications. The AD1555 outputs a ones-density bit stream proportional to the analog input. When used in conjunction with the AD1556 digital filter/decimator, the industry's highest performance ADC at a bandwidth of 1+ kHz is realized. The continuous-time analog modulator input architecture avoids the need for an external anti-alias filter. The programmable gain front end simplifies system design, extends the dynamic range, and reduces system board area. Low operating power and standby modes makes the AD1555 ideal for remote battery-powered data acquisition systems.

The AD1555 is a complete sigma-delta modulator, combined with a programmable gain amplifier, intended for low frequency, high dynamic range measurement applications. The AD1555 outputs a ones-density bit stream proportional to the analog input. When used in conjunction with the AD1556 digital filter/decimator, the industry's highest performance ADC at a bandwidth of 1+ kHz is realized. The continuous-time analog modulator input architecture avoids the need for an external anti-alias filter. The programmable gain front end simplifies system design, extends the dynamic range, and reduces system board area. Low operating power and standby modes makes the AD1555 ideal for remote battery-powered data acquisition systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD1556ASZ
Product Name Converter - ADC
Package Type LCC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7352BRUZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7147PACPZ-1500R7 - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details