Arizona Sealing Devices, Inc. O-Rings, Buna/ Nitrile item-1239 Buna/ Nitrile

Description
Arizona Sealing Devices, Inc. Compound Designation: BN Standard Color: Black Description: Presently the seal industry's most widely used and economical elastomer, Nitrile combines excellent resistance to petroleum-based oils and fuels, silicone greases, hydraulic fluids, water and alcohols, with a good balance of such desirable working properties as low compression set, high tensile strength, and high abrasion resistance. Key Use(s): Oil resistant applications of all types Low temperature military uses Off-road equipment Automotive, marine, aircraft fuel systems Can be compounded for FDA applications Temperature Range Standard Compound: -40° to +257°F Special Compound: -76° to +275°F Hardness (Shore A): 40 to 90. Features: Comprised of the copolymer butadiene and acrylonitrile, in varying proportions. Compounds can be formulated for service temperature ranging from -85°F to +275°F. Use of Carboxylated Nitrile can have superior abrasion resistance, while still having improved oil resistance. Limitations: Nitrile compounds are attached by small amounts of Ozone. Phthalate type plasticizers are commonly used in compounding Nitrile Rubber. These plasticizers can migrate out and cause problems with certain plastics. Also, new regulations on certain phthalates have limited their use.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: BN Standard Color: Black Description: Presently the seal industry's most widely used and economical elastomer, Nitrile combines excellent resistance to petroleum-based oils and fuels, silicone greases, hydraulic fluids, water and alcohols, with a good balance of such desirable working properties as low compression set, high tensile strength, and high abrasion resistance. Key Use(s): Oil resistant applications of all types Low temperature military uses Off-road equipment Automotive, marine, aircraft fuel systems Can be compounded for FDA applications Temperature Range Standard Compound: -40° to +257°F Special Compound: -76° to +275°F Hardness (Shore A): 40 to 90. Features: Comprised of the copolymer butadiene and acrylonitrile, in varying proportions. Compounds can be formulated for service temperature ranging from -85°F to +275°F. Use of Carboxylated Nitrile can have superior abrasion resistance, while still having improved oil resistance. Limitations: Nitrile compounds are attached by small amounts of Ozone. Phthalate type plasticizers are commonly used in compounding Nitrile Rubber. These plasticizers can migrate out and cause problems with certain plastics. Also, new regulations on certain phthalates have limited their use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Buna/ Nitrile -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Buna/ Nitrile
O-Rings, Buna/ Nitrile
Arizona Sealing Devices, Inc. Compound Designation: BN Standard Color: Black Description: Presently the seal industry's most widely used and economical elastomer, Nitrile combines excellent resistance to petroleum-based oils and fuels, silicone greases, hydraulic fluids, water and alcohols, with a good balance of such desirable working properties as low compression set, high tensile strength, and high abrasion resistance. Key Use(s): Oil resistant applications of all types Low temperature military uses Off-road equipment Automotive, marine, aircraft fuel systems Can be compounded for FDA applications Temperature Range Standard Compound: -40° to +257°F Special Compound: -76° to +275°F Hardness (Shore A): 40 to 90. Features: Comprised of the copolymer butadiene and acrylonitrile, in varying proportions. Compounds can be formulated for service temperature ranging from -85°F to +275°F. Use of Carboxylated Nitrile can have superior abrasion resistance, while still having improved oil resistance. Limitations: Nitrile compounds are attached by small amounts of Ozone. Phthalate type plasticizers are commonly used in compounding Nitrile Rubber. These plasticizers can migrate out and cause problems with certain plastics. Also, new regulations on certain phthalates have limited their use.

Arizona Sealing Devices, Inc. Compound Designation: BN
Standard Color: Black
Description: Presently the seal industry's most widely used and economical elastomer, Nitrile combines excellent resistance to petroleum-based oils and fuels, silicone greases, hydraulic fluids, water and alcohols, with a good balance of such desirable working properties as low compression set, high tensile strength, and high abrasion resistance.
Key Use(s):

  • Oil resistant applications of all types
  • Low temperature military uses
  • Off-road equipment
  • Automotive, marine, aircraft fuel systems
  • Can be compounded for FDA applications

Temperature Range
Standard Compound: -40° to +257°F
Special Compound: -76° to +275°F
Hardness (Shore A): 40 to 90.
Features: Comprised of the copolymer butadiene and acrylonitrile, in varying proportions. Compounds can be formulated for service temperature ranging from -85°F to +275°F. Use of Carboxylated Nitrile can have superior abrasion resistance, while still having improved oil resistance.
Limitations: Nitrile compounds are attached by small amounts of Ozone. Phthalate type plasticizers are commonly used in compounding Nitrile Rubber. These plasticizers can migrate out and cause problems with certain plastics. Also, new regulations on certain phthalates have limited their use.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Buna/ Nitrile
O-ring Size Custom
Inside Diameter (ID) 2.61 inch (66.4 mm)
Outside Diameter (OD) 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.61 inch (41 mm)
Outside Diameter (OD) 1.75 inch (44.45 mm)
View Details
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.99 inch (50.52 mm)
Outside Diameter (OD) 2.12 inch (53.97 mm)
View Details
O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.49 inch (63.22 mm)
Outside Diameter (OD) 2.62 inch (66.67 mm)
View Details
O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.11 inch (28.3 mm)
Outside Diameter (OD) 1.25 inch (31.75 mm)
View Details