Arizona Sealing Devices, Inc. O-Rings, Neoprene item-1238 Neoprene

Description
Arizona Sealing Devices, Inc. Compound Designation: Neop Standard Color: Black Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene). Key Use(s): Numerous component uses in the transportation field. Recommended for exposure to weathering. Preferred sealing material for refrigeration industry. FDA approved for food & beverage industry use. Temperature Range: Standard Compound: -40° to +250°F (Dry Heat Only) Special Compound: -67° to +250°F Hardness (Shore A): 40 to 90. Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding physical toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals. Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones, chlorinated, aromatic and nitro hydrocarbons. Because Nitrile is economically competitive with Neoprene, and generally has superior performance characteristics in most situations, it has largely replaced Neoprene in the O-rings of today.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: Neop Standard Color: Black Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene). Key Use(s): Numerous component uses in the transportation field. Recommended for exposure to weathering. Preferred sealing material for refrigeration industry. FDA approved for food & beverage industry use. Temperature Range: Standard Compound: -40° to +250°F (Dry Heat Only) Special Compound: -67° to +250°F Hardness (Shore A): 40 to 90. Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding physical toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals. Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones, chlorinated, aromatic and nitro hydrocarbons. Because Nitrile is economically competitive with Neoprene, and generally has superior performance characteristics in most situations, it has largely replaced Neoprene in the O-rings of today.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Neoprene
O-Rings, Neoprene
Arizona Sealing Devices, Inc. Compound Designation: Neop Standard Color: Black Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene). Key Use(s): Numerous component uses in the transportation field. Recommended for exposure to weathering. Preferred sealing material for refrigeration industry. FDA approved for food & beverage industry use. Temperature Range: Standard Compound: -40° to +250°F (Dry Heat Only) Special Compound: -67° to +250°F Hardness (Shore A): 40 to 90. Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding physical toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals. Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones, chlorinated, aromatic and nitro hydrocarbons. Because Nitrile is economically competitive with Neoprene, and generally has superior performance characteristics in most situations, it has largely replaced Neoprene in the O-rings of today.

Arizona Sealing Devices, Inc. Compound Designation: Neop
Standard Color: Black
Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene).
Key Use(s):

  • Numerous component uses in the transportation field.
  • Recommended for exposure to weathering.
  • Preferred sealing material for refrigeration industry.
  • FDA approved for food & beverage industry use.

Temperature Range:
Standard Compound: -40° to +250°F (Dry Heat Only)
Special Compound: -67° to +250°F
Hardness (Shore A): 40 to 90.
Features: Neoprene can be used in innumerable sealing applications due to its broad base of such desirable working properties as: good resistance to petroleum oils; good resistance to ozone, sunlight and oxygen aging; relatively low compression set; good resilience; outstanding physical toughness; and reasonable production cost. Due to its excellent resistance to Freon® and ammonia, Neoprene is also widely accepted as a preferred material for refrigeration seals.
Limitations: Neoprene is generally attacked by strong oxidizing acids, esters, ketones, chlorinated, aromatic and nitro hydrocarbons. Because Nitrile is economically competitive with Neoprene, and generally has superior performance characteristics in most situations, it has largely replaced Neoprene in the O-rings of today.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Neoprene
O-ring Size Custom
Inside Diameter (ID) 2.49 inch (63.22 mm)
Outside Diameter (OD) 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.49 inch (37.82 mm)
Outside Diameter (OD) 1.62 inch (41.27 mm)
View Details
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.0420 inch (1.07 mm)
Outside Diameter (OD) 0.1406 inch (3.57 mm)
View Details
O-Rings, Buna/ Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3010 inch (7.65 mm)
Outside Diameter (OD) 0.4375 inch (11.11 mm)
View Details
O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3010 inch (7.65 mm)
Outside Diameter (OD) 0.4375 inch (11.11 mm)
View Details