Arizona Sealing Devices, Inc. O-Rings, Kalrez® item-1237 Kalrez®

Description
Arizona Sealing Devices, Inc. Compound Designation: KA Standard Color: Black Description: FFKM parts are made from a Perfluoroelastomer (Kalrez®) possessing exceptional resistance to degradation by aggressive fluids and/or gases. Key Use(s): Seals for use in the chemical and petroleum industries as well as for the manufacturing of semiconductors and analytical and process instruments. It is also used for high temperature applications and for paint and coating operations. Temperature Range: Standard Compound: -13° to +600°F. Hardness (Shore A): 65 to 90 Features: FFKM combines the toughness of an elastomeric material with the chemical inertness of Teflon™. It resists attack by nearly all chemical reagents and provides long-term service where corrosive additives can cause other elastomers to swell or degrade. In addition, FFKM parts are less likely to cold flow than Teflon seals. Limitations: Withstanding degradation by virtually ALL chemicals, FFKM can swell significantly when exposed to some fluorinated solvents, fully halogenated freons and uranium hexafluoride. In addition, FFKM parts should not be exposed to molten or gaseous alkali metals. As the thermal coefficient of expansion for FFKM is stated by the manufacturer to be "about 50% greater than for fluoroelastomers", gland volume may have to be increased to allow for this expansion in elevated temperature situations. Because of its high cost, FFKM is generally used when no other elastomer is appropriate.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: KA Standard Color: Black Description: FFKM parts are made from a Perfluoroelastomer (Kalrez®) possessing exceptional resistance to degradation by aggressive fluids and/or gases. Key Use(s): Seals for use in the chemical and petroleum industries as well as for the manufacturing of semiconductors and analytical and process instruments. It is also used for high temperature applications and for paint and coating operations. Temperature Range: Standard Compound: -13° to +600°F. Hardness (Shore A): 65 to 90 Features: FFKM combines the toughness of an elastomeric material with the chemical inertness of Teflon™. It resists attack by nearly all chemical reagents and provides long-term service where corrosive additives can cause other elastomers to swell or degrade. In addition, FFKM parts are less likely to cold flow than Teflon seals. Limitations: Withstanding degradation by virtually ALL chemicals, FFKM can swell significantly when exposed to some fluorinated solvents, fully halogenated freons and uranium hexafluoride. In addition, FFKM parts should not be exposed to molten or gaseous alkali metals. As the thermal coefficient of expansion for FFKM is stated by the manufacturer to be "about 50% greater than for fluoroelastomers", gland volume may have to be increased to allow for this expansion in elevated temperature situations. Because of its high cost, FFKM is generally used when no other elastomer is appropriate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Kalrez®
O-Rings, Kalrez®
Arizona Sealing Devices, Inc. Compound Designation: KA Standard Color: Black Description: FFKM parts are made from a Perfluoroelastomer (Kalrez®) possessing exceptional resistance to degradation by aggressive fluids and/or gases. Key Use(s): Seals for use in the chemical and petroleum industries as well as for the manufacturing of semiconductors and analytical and process instruments. It is also used for high temperature applications and for paint and coating operations. Temperature Range: Standard Compound: -13° to +600°F. Hardness (Shore A): 65 to 90 Features: FFKM combines the toughness of an elastomeric material with the chemical inertness of Teflon™. It resists attack by nearly all chemical reagents and provides long-term service where corrosive additives can cause other elastomers to swell or degrade. In addition, FFKM parts are less likely to cold flow than Teflon seals. Limitations: Withstanding degradation by virtually ALL chemicals, FFKM can swell significantly when exposed to some fluorinated solvents, fully halogenated freons and uranium hexafluoride. In addition, FFKM parts should not be exposed to molten or gaseous alkali metals. As the thermal coefficient of expansion for FFKM is stated by the manufacturer to be "about 50% greater than for fluoroelastomers", gland volume may have to be increased to allow for this expansion in elevated temperature situations. Because of its high cost, FFKM is generally used when no other elastomer is appropriate.

Arizona Sealing Devices, Inc. Compound Designation: KA
Standard Color: Black
Description: FFKM parts are made from a Perfluoroelastomer (Kalrez®) possessing exceptional resistance to degradation by aggressive fluids and/or gases.
Key Use(s):

  • Seals for use in the chemical and petroleum industries as well as for the manufacturing of semiconductors and analytical and process instruments.
  • It is also used for high temperature applications and for paint and coating operations.

Temperature Range: Standard Compound: -13° to +600°F.
Hardness (Shore A): 65 to 90
Features: FFKM combines the toughness of an elastomeric material with the chemical inertness of Teflon™. It resists attack by nearly all chemical reagents and provides long-term service where corrosive additives can cause other elastomers to swell or degrade. In addition, FFKM parts are less likely to cold flow than Teflon seals.
Limitations: Withstanding degradation by virtually ALL chemicals, FFKM can swell significantly when exposed to some fluorinated solvents, fully halogenated freons and uranium hexafluoride. In addition, FFKM parts should not be exposed to molten or gaseous alkali metals.
As the thermal coefficient of expansion for FFKM is stated by the manufacturer to be "about 50% greater than for fluoroelastomers", gland volume may have to be increased to allow for this expansion in elevated temperature situations.
Because of its high cost, FFKM is generally used when no other elastomer is appropriate.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Kalrez®
O-ring Size Custom
Inside Diameter (ID) 2.36 inch (60.05 mm)
Outside Diameter (OD) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Ethylene Propylene -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7390 inch (18.77 mm)
Outside Diameter (OD) 0.8750 inch (22.22 mm)
View Details
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.6140 inch (15.6 mm)
Outside Diameter (OD) 0.7500 inch (19.05 mm)
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.36 inch (60.05 mm)
Outside Diameter (OD) 2.5 inch (63.5 mm)
View Details
O-Rings, Buna/ Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.86 inch (47.35 mm)
Outside Diameter (OD) 2 inch (50.8 mm)
View Details