Arizona Sealing Devices, Inc. O-Rings, Polyurethene, Millable item-1235 Polyurethene, Millable

Description
Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Mil Standard Color: Black Description: Millable Polyurethane is outstanding over most other O-ring elastomers in abrasion resistance and tensile strength. Key Use(s): Seals for high hydraulic pressures. Situations where highly stressed parts are subject to wear. Temperature Range: Standard Compound: -30° to +175° F. Hardness (Shore A): 40 to 90 Features: Millable Polyurethane offers superior seal performance in hydraulic situations, where high pressures, shock loads, or abrasive contamination is anticipated. Millable Polyurethane possesses chemical compatibility similar to that of Nitrile, offering good resistance to petroleum-based oils, hydrocarbon fuels and hydraulic fluids, the oxidizing effects of ozone, and the aging effects of sunlight. It also has good tear resistance. Good low temperature flexibility is also a feature of many Millable Polyurethane elastomer compositions. Limitations: Unless specially compounded, at elevated temperatures Millable Polyurethane begins to soften, losing its physical strength and chemical resistance advantages over other polymers. Tending to rapidly deteriorate when exposed to concentrated acids, ketones, esters, chlorinated and nitro hydrocarbons, Millable Polyurethanes are also prone to hot water and steam degradation.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Mil Standard Color: Black Description: Millable Polyurethane is outstanding over most other O-ring elastomers in abrasion resistance and tensile strength. Key Use(s): Seals for high hydraulic pressures. Situations where highly stressed parts are subject to wear. Temperature Range: Standard Compound: -30° to +175° F. Hardness (Shore A): 40 to 90 Features: Millable Polyurethane offers superior seal performance in hydraulic situations, where high pressures, shock loads, or abrasive contamination is anticipated. Millable Polyurethane possesses chemical compatibility similar to that of Nitrile, offering good resistance to petroleum-based oils, hydrocarbon fuels and hydraulic fluids, the oxidizing effects of ozone, and the aging effects of sunlight. It also has good tear resistance. Good low temperature flexibility is also a feature of many Millable Polyurethane elastomer compositions. Limitations: Unless specially compounded, at elevated temperatures Millable Polyurethane begins to soften, losing its physical strength and chemical resistance advantages over other polymers. Tending to rapidly deteriorate when exposed to concentrated acids, ketones, esters, chlorinated and nitro hydrocarbons, Millable Polyurethanes are also prone to hot water and steam degradation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Polyurethene, Millable
O-Rings, Polyurethene, Millable
Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Mil Standard Color: Black Description: Millable Polyurethane is outstanding over most other O-ring elastomers in abrasion resistance and tensile strength. Key Use(s): Seals for high hydraulic pressures. Situations where highly stressed parts are subject to wear. Temperature Range: Standard Compound: -30° to +175° F. Hardness (Shore A): 40 to 90 Features: Millable Polyurethane offers superior seal performance in hydraulic situations, where high pressures, shock loads, or abrasive contamination is anticipated. Millable Polyurethane possesses chemical compatibility similar to that of Nitrile, offering good resistance to petroleum-based oils, hydrocarbon fuels and hydraulic fluids, the oxidizing effects of ozone, and the aging effects of sunlight. It also has good tear resistance. Good low temperature flexibility is also a feature of many Millable Polyurethane elastomer compositions. Limitations: Unless specially compounded, at elevated temperatures Millable Polyurethane begins to soften, losing its physical strength and chemical resistance advantages over other polymers. Tending to rapidly deteriorate when exposed to concentrated acids, ketones, esters, chlorinated and nitro hydrocarbons, Millable Polyurethanes are also prone to hot water and steam degradation.

Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Mil
Standard Color: Black
Description: Millable Polyurethane is outstanding over most other O-ring elastomers in abrasion resistance and tensile strength.
Key Use(s):

  • Seals for high hydraulic pressures.
  • Situations where highly stressed parts are subject to wear.

Temperature Range: Standard Compound: -30° to +175° F.
Hardness (Shore A): 40 to 90
Features: Millable Polyurethane offers superior seal performance in hydraulic situations, where high pressures, shock loads, or abrasive contamination is anticipated. Millable Polyurethane possesses chemical compatibility similar to that of Nitrile, offering good resistance to petroleum-based oils, hydrocarbon fuels and hydraulic fluids, the oxidizing effects of ozone, and the aging effects of sunlight. It also has good tear resistance.
Good low temperature flexibility is also a feature of many Millable Polyurethane elastomer compositions.
Limitations: Unless specially compounded, at elevated temperatures Millable Polyurethane begins to soften, losing its physical strength and chemical resistance advantages over other polymers. Tending to rapidly deteriorate when exposed to concentrated acids, ketones, esters, chlorinated and nitro hydrocarbons, Millable Polyurethanes are also prone to hot water and steam degradation.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Polyurethene, Millable
O-ring Size Custom
Inside Diameter (ID) 2.11 inch (53.7 mm)
Outside Diameter (OD) 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.86 inch (47.35 mm)
Outside Diameter (OD) 2 inch (50.8 mm)
View Details
O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.1140 inch (2.9 mm)
Outside Diameter (OD) 0.2500 inch (6.35 mm)
View Details
O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.86 inch (47.35 mm)
Outside Diameter (OD) 2 inch (50.8 mm)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.6760 inch (17.17 mm)
Outside Diameter (OD) 0.8125 inch (20.64 mm)
View Details