Arizona Sealing Devices, Inc. O-Rings, Butyl item-1220 Butyl

Description
Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in vacuum sealing applications. Good seal for hydraulic systems. Temperature Range: Standard Compound: -50° to +250°F. Hardness (Shore A): 30 to 90 Features: With outstanding low permeability to gases, Butyl is especially effective in vacuum sealing applications. It also features good to excellent resistance to ozone and sunlight aging. Butyl further features excellent shock dampening capabilities. Only slightly affected by oxygenated solvents and other polar liquids, Butyl is often utilized in seals for hydraulic systems using synthetic fluids. It is good with MEK, and silicone fluids and greases. Limitations: Because it is a petroleum product, Butyl has poor resistance to hydrocarbon solvents and oils, and diester-based lubricants.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in vacuum sealing applications. Good seal for hydraulic systems. Temperature Range: Standard Compound: -50° to +250°F. Hardness (Shore A): 30 to 90 Features: With outstanding low permeability to gases, Butyl is especially effective in vacuum sealing applications. It also features good to excellent resistance to ozone and sunlight aging. Butyl further features excellent shock dampening capabilities. Only slightly affected by oxygenated solvents and other polar liquids, Butyl is often utilized in seals for hydraulic systems using synthetic fluids. It is good with MEK, and silicone fluids and greases. Limitations: Because it is a petroleum product, Butyl has poor resistance to hydrocarbon solvents and oils, and diester-based lubricants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Butyl
O-Rings, Butyl
Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in vacuum sealing applications. Good seal for hydraulic systems. Temperature Range: Standard Compound: -50° to +250°F. Hardness (Shore A): 30 to 90 Features: With outstanding low permeability to gases, Butyl is especially effective in vacuum sealing applications. It also features good to excellent resistance to ozone and sunlight aging. Butyl further features excellent shock dampening capabilities. Only slightly affected by oxygenated solvents and other polar liquids, Butyl is often utilized in seals for hydraulic systems using synthetic fluids. It is good with MEK, and silicone fluids and greases. Limitations: Because it is a petroleum product, Butyl has poor resistance to hydrocarbon solvents and oils, and diester-based lubricants.

Arizona Sealing Devices, Inc. Compound Designation: Butyl
Standard Color: Black
Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction.
Key Use(s):

  • Highly effective in vacuum sealing applications.
  • Good seal for hydraulic systems.

Temperature Range: Standard Compound: -50° to +250°F.
Hardness (Shore A): 30 to 90
Features: With outstanding low permeability to gases, Butyl is especially effective in vacuum sealing applications. It also features good to excellent resistance to ozone and sunlight aging. Butyl further features excellent shock dampening capabilities. Only slightly affected by oxygenated solvents and other polar liquids, Butyl is often utilized in seals for hydraulic systems using synthetic fluids. It is good with MEK, and silicone fluids and greases.
Limitations: Because it is a petroleum product, Butyl has poor resistance to hydrocarbon solvents and oils, and diester-based lubricants.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Butyl
O-ring Size Custom
Inside Diameter (ID) 0.8010 inch (20.35 mm)
Outside Diameter (OD) 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.74 inch (44.17 mm)
Outside Diameter (OD) 1.88 inch (47.62 mm)
View Details
O-Rings, Aflas -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8640 inch (21.95 mm)
Outside Diameter (OD) 1 inch (25.4 mm)
View Details
O-Rings, Silicone Rubber -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.11 inch (28.3 mm)
Outside Diameter (OD) 1.25 inch (31.75 mm)
View Details
O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.24 inch (56.87 mm)
Outside Diameter (OD) 2.38 inch (60.32 mm)
View Details