Arizona Sealing Devices, Inc. O-Rings, Fluorosilicone item-1218 Fluorosilicone

Description
Arizona Sealing Devices, Inc. Compound Designation: FS Standard Color: Blue Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control systems. Primarily for static sealing applications. Temperature Range: Standard Compound: -75° to +400°F. Hardness (Shore A): 40 to 80. Features: Fluorosilicone is most often used in aerospace applications for systems requiring fuel and/or diester-based lubricant resistance up to 400° F. Although generally specified for aerospace use, due to its excellent fuel resistance and high temperature stability, Fluorosilicone is becoming an increasingly popular material for a wider range of sealing applications. Featuring good compression set and resilience properties, fluorosilicone compounds are suitable for exposure to air, sunlight, ozone, chlorinated and aromatic hydrocarbons. Limitations: Due to limited physical strength, poor abrasion resistance, and high friction characteristics, Fluorosilicone elastomers are not generally recommended for dynamic sealing. They are predominately designed for static sealing use. They are also not recommended for exposure to brake fluids, hydrazine, or ketones.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: FS Standard Color: Blue Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control systems. Primarily for static sealing applications. Temperature Range: Standard Compound: -75° to +400°F. Hardness (Shore A): 40 to 80. Features: Fluorosilicone is most often used in aerospace applications for systems requiring fuel and/or diester-based lubricant resistance up to 400° F. Although generally specified for aerospace use, due to its excellent fuel resistance and high temperature stability, Fluorosilicone is becoming an increasingly popular material for a wider range of sealing applications. Featuring good compression set and resilience properties, fluorosilicone compounds are suitable for exposure to air, sunlight, ozone, chlorinated and aromatic hydrocarbons. Limitations: Due to limited physical strength, poor abrasion resistance, and high friction characteristics, Fluorosilicone elastomers are not generally recommended for dynamic sealing. They are predominately designed for static sealing use. They are also not recommended for exposure to brake fluids, hydrazine, or ketones.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Fluorosilicone
O-Rings, Fluorosilicone
Arizona Sealing Devices, Inc. Compound Designation: FS Standard Color: Blue Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons. Key Use(s): Aerospace fuel systems. Auto fuel emission control systems. Primarily for static sealing applications. Temperature Range: Standard Compound: -75° to +400°F. Hardness (Shore A): 40 to 80. Features: Fluorosilicone is most often used in aerospace applications for systems requiring fuel and/or diester-based lubricant resistance up to 400° F. Although generally specified for aerospace use, due to its excellent fuel resistance and high temperature stability, Fluorosilicone is becoming an increasingly popular material for a wider range of sealing applications. Featuring good compression set and resilience properties, fluorosilicone compounds are suitable for exposure to air, sunlight, ozone, chlorinated and aromatic hydrocarbons. Limitations: Due to limited physical strength, poor abrasion resistance, and high friction characteristics, Fluorosilicone elastomers are not generally recommended for dynamic sealing. They are predominately designed for static sealing use. They are also not recommended for exposure to brake fluids, hydrazine, or ketones.

Arizona Sealing Devices, Inc. Compound Designation: FS
Standard Color: Blue
Description: Fluorosilicone combines the good high and low temperature stability of Silicones with the fuel, oil, and solvent resistance of Fluorocarbons.
Key Use(s):

  • Aerospace fuel systems.
  • Auto fuel emission control systems.
  • Primarily for static sealing applications.

Temperature Range: Standard Compound: -75° to +400°F.
Hardness (Shore A): 40 to 80.
Features: Fluorosilicone is most often used in aerospace applications for systems requiring fuel and/or diester-based lubricant resistance up to 400° F. Although generally specified for aerospace use, due to its excellent fuel resistance and high temperature stability, Fluorosilicone is becoming an increasingly popular material for a wider range of sealing applications. Featuring good compression set and resilience properties, fluorosilicone compounds are suitable for exposure to air, sunlight, ozone, chlorinated and aromatic hydrocarbons.
Limitations: Due to limited physical strength, poor abrasion resistance, and high friction characteristics, Fluorosilicone elastomers are not generally recommended for dynamic sealing. They are predominately designed for static sealing use. They are also not recommended for exposure to brake fluids, hydrazine, or ketones.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Fluorosilicone
O-ring Size Custom
Inside Diameter (ID) 0.6760 inch (17.17 mm)
Outside Diameter (OD) 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.36 inch (34.65 mm)
Outside Diameter (OD) 1.5 inch (38.1 mm)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.36 inch (60.05 mm)
Outside Diameter (OD) 2.5 inch (63.5 mm)
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.24 inch (56.87 mm)
Outside Diameter (OD) 2.38 inch (60.32 mm)
View Details
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.9260 inch (23.52 mm)
Outside Diameter (OD) 1.06 inch (26.99 mm)
View Details