Arizona Sealing Devices, Inc. Compound Designation: EP
Standard Color: Black
Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance characteristics.
Key Use(s):
Temperature Range
Standard Compound: -40° to +275°F
Special Compound: -76° to +302°F
Hardness (Shore A): 40 to 95
Features: When compounded using peroxide curing agents high temperature service can reach +350°F. Good resistance to acids and solvents (i.e. MEK and Acetone).
Limitations: Have no resistance to hydrocarbon fluids.
| Arizona Sealing Devices, Inc. | |
|---|---|
| Product Category | O-rings |
| Product Name | O-Rings, Ethylene Propylene |
| O-ring Size | Custom |
| Inside Diameter (ID) | 0.3010 inch (7.65 mm) |
| Outside Diameter (OD) | 0.4375 inch (11.11 mm) |