Arizona Sealing Devices, Inc. O-Rings, Hydrogenated Nitrile item-1206 Hydrogenated Nitrile

Description
Arizona Sealing Devices, Inc. Compound Designation: ZT Standard Color: Black Description: HNBR is the product of the hydrogenation of Nitrile, resulting in varying degrees of saturation of the polymeric chain, with accompanying varying degrees of enhanced physical strength and chemical resistance properties. Key Use(s): ALL oil resistant applications, including exposure to such oil additives as detergents, anti-oxidants and anti-wear agents. Exposure to oil soured with metal sludge. Seals for oil well applications. Seals for automotive fuel handling systems. Seals for general industrial usage. Temperature Range: Standard Compound: -30° to +300°F (Dry Heat Only) Special Compound: -76° to +347°F Hardness (Shore A): 50 to 90 Features: Compounds can be formulated for service temperature ranging from -85°F to +350°F. Like Nitrile, increasing acrylonitrile content improves oil resistance at a cost of reduced low temperature performance. HNBR offers improved physical properties and better ozone resistance to Buna-N compounds. HNBR should be used when oil seals are also exposed to weather or environmental ozone. Limitations: Like Nitrile, HNBR is not recommended for exposure to ethers, esters, ketones, or chlorinated hydrocarbons.
Request a Quote
Description
Arizona Sealing Devices, Inc. Compound Designation: ZT Standard Color: Black Description: HNBR is the product of the hydrogenation of Nitrile, resulting in varying degrees of saturation of the polymeric chain, with accompanying varying degrees of enhanced physical strength and chemical resistance properties. Key Use(s): ALL oil resistant applications, including exposure to such oil additives as detergents, anti-oxidants and anti-wear agents. Exposure to oil soured with metal sludge. Seals for oil well applications. Seals for automotive fuel handling systems. Seals for general industrial usage. Temperature Range: Standard Compound: -30° to +300°F (Dry Heat Only) Special Compound: -76° to +347°F Hardness (Shore A): 50 to 90 Features: Compounds can be formulated for service temperature ranging from -85°F to +350°F. Like Nitrile, increasing acrylonitrile content improves oil resistance at a cost of reduced low temperature performance. HNBR offers improved physical properties and better ozone resistance to Buna-N compounds. HNBR should be used when oil seals are also exposed to weather or environmental ozone. Limitations: Like Nitrile, HNBR is not recommended for exposure to ethers, esters, ketones, or chlorinated hydrocarbons.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O-Rings, Hydrogenated Nitrile -  - Arizona Sealing Devices, Inc.
Chandler, AZ, United States
O-Rings, Hydrogenated Nitrile
O-Rings, Hydrogenated Nitrile
Arizona Sealing Devices, Inc. Compound Designation: ZT Standard Color: Black Description: HNBR is the product of the hydrogenation of Nitrile, resulting in varying degrees of saturation of the polymeric chain, with accompanying varying degrees of enhanced physical strength and chemical resistance properties. Key Use(s): ALL oil resistant applications, including exposure to such oil additives as detergents, anti-oxidants and anti-wear agents. Exposure to oil soured with metal sludge. Seals for oil well applications. Seals for automotive fuel handling systems. Seals for general industrial usage. Temperature Range: Standard Compound: -30° to +300°F (Dry Heat Only) Special Compound: -76° to +347°F Hardness (Shore A): 50 to 90 Features: Compounds can be formulated for service temperature ranging from -85°F to +350°F. Like Nitrile, increasing acrylonitrile content improves oil resistance at a cost of reduced low temperature performance. HNBR offers improved physical properties and better ozone resistance to Buna-N compounds. HNBR should be used when oil seals are also exposed to weather or environmental ozone. Limitations: Like Nitrile, HNBR is not recommended for exposure to ethers, esters, ketones, or chlorinated hydrocarbons.

Arizona Sealing Devices, Inc. Compound Designation: ZT
Standard Color: Black
Description: HNBR is the product of the hydrogenation of Nitrile, resulting in varying degrees of saturation of the polymeric chain, with accompanying varying degrees of enhanced physical strength and chemical resistance properties.
Key Use(s):

  • ALL oil resistant applications, including exposure to such oil additives as detergents, anti-oxidants and anti-wear agents.
  • Exposure to oil soured with metal sludge.
  • Seals for oil well applications.
  • Seals for automotive fuel handling systems.
  • Seals for general industrial usage.

Temperature Range:
Standard Compound: -30° to +300°F (Dry Heat Only)
Special Compound: -76° to +347°F
Hardness (Shore A): 50 to 90
Features: Compounds can be formulated for service temperature ranging from -85°F to +350°F. Like Nitrile, increasing acrylonitrile content improves oil resistance at a cost of reduced low temperature performance. HNBR offers improved physical properties and better ozone resistance to Buna-N compounds. HNBR should be used when oil seals are also exposed to weather or environmental ozone.
Limitations: Like Nitrile, HNBR is not recommended for exposure to ethers, esters, ketones, or chlorinated hydrocarbons.

Supplier's Site

Technical Specifications

  Arizona Sealing Devices, Inc.
Product Category O-rings
Product Name O-Rings, Hydrogenated Nitrile
O-ring Size Custom
Inside Diameter (ID) 0.1010 inch (2.57 mm)
Outside Diameter (OD) 0.2188 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.49 inch (37.82 mm)
Outside Diameter (OD) 1.62 inch (41.27 mm)
View Details
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.11 inch (53.7 mm)
Outside Diameter (OD) 2.25 inch (57.15 mm)
View Details
O-Rings, Kalrez® -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8010 inch (20.35 mm)
Outside Diameter (OD) 0.9375 inch (23.81 mm)
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3010 inch (7.65 mm)
Outside Diameter (OD) 0.4375 inch (11.11 mm)
View Details