Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-C-12BU

Description
Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Biological Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter (UF) module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Biological Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter (UF) module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - RODI-C-12BU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-C-12BU
Type I Reagent Grade DI Lab Water Systems RODI-C-12BU
Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Biological Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter (UF) module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: RODI-C-12BU
Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment
This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids.
The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters.
The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity.
The system has a 2-year warranty in most countries and is proudly made in the USA.
All AQUA SOLUTIONS' Biological Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Built-in 5,000 MWCO ultrafilter (UF) module
  • 18.2 megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 Grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-C-12BU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
General Cartridges - 266 - Clariflow® WS Cartridge - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details
Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Type I Reagent Grade DI Lab Water Systems - 2035AL - Aqua Solutions, Inc.
Specs
Configuration System
Filter Medium Material Ion Exchange
Maximum Pressure 100 psi (70.38 m H2O)
View Details