Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-C-12B

Description
Model: RODI-C-12BL Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18 megohm Type I Reagent Grade Water at 50-100 ppb TOC Continuous recirculation ensures superior water quality at all times Highest flow rate (2-3 Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 to 4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.10 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Description
Model: RODI-C-12BL Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18 megohm Type I Reagent Grade Water at 50-100 ppb TOC Continuous recirculation ensures superior water quality at all times Highest flow rate (2-3 Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 to 4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.10 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Datasheet Summary
Powered by GS/AI

The RODI-C-12B is a compact combination Reverse Osmosis (RO) and Type I Deionized (DI) water system designed for producing ultrapure water suitable for laboratory applications. It operates on any quality tap water with a total dissolved solids (TDS) level of up to 1,000 PPM and delivers 2 liters per minute of 18.2 megohm-cm Type I water. The system features a built-in ultrafilter that provides a 4-6 log reduction of pyrogens, endotoxins, DNase, and RNase, ensuring the water is free from these contaminants. The RODI-C-12B includes a 42-liter pressurized storage tank, which helps prevent airborne contamination and eliminates the need for additional feed pumps. It operates on a 12 VDC power supply and can accept 100-240 VAC input. The system is user-installable and serviceable, with continuous recirculation to maintain water purity. It is certified by CSA for use in the US and Canada and is CE marked for export to Europe. The system is designed for easy installation and can be mounted on a bench, shelf, or wall. A digital resistivity monitor provides real-time water quality feedback, and the system comes with a two-year warranty in most countries.

Datasheet Summary
Powered by GS/AI

The RODI-C-12B is a compact combination Reverse Osmosis (RO) and Type I Deionized (DI) water system designed for producing ultrapure water suitable for laboratory applications. It operates on any quality tap water with a total dissolved solids (TDS) level of up to 1,000 PPM and delivers 2 liters per minute of 18.2 megohm-cm Type I water. The system features a built-in ultrafilter that provides a 4-6 log reduction of pyrogens, endotoxins, DNase, and RNase, ensuring the water is free from these contaminants. The RODI-C-12B includes a 42-liter pressurized storage tank, which helps prevent airborne contamination and eliminates the need for additional feed pumps. It operates on a 12 VDC power supply and can accept 100-240 VAC input. The system is user-installable and serviceable, with continuous recirculation to maintain water purity. It is certified by CSA for use in the US and Canada and is CE marked for export to Europe. The system is designed for easy installation and can be mounted on a bench, shelf, or wall. A digital resistivity monitor provides real-time water quality feedback, and the system comes with a two-year warranty in most countries.

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - RODI-C-12B - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-C-12B
Type I Reagent Grade DI Lab Water Systems RODI-C-12B
Model: RODI-C-12BL Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries and is proudly made in the USA. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18 megohm Type I Reagent Grade Water at 50-100 ppb TOC Continuous recirculation ensures superior water quality at all times Highest flow rate (2-3 Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 to 4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.10 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: RODI-C-12BL
Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment
This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids.
The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters.
The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. It includes a built-in Ultrafilter and features continuous recirculation to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. A built-in dual wavelength UV Oxidizer/Sterilizer reduces TOC levels to <5 ppb, prevents the growth of microorganisms within the system, and alerts the user when it is time to change the UV lamp. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity.
The system has a 2-year warranty in most countries and is proudly made in the USA.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • Built-in 5,000 MWCO ultrafilter module
  • 18 megohm Type I Reagent Grade Water at 50-100 ppb TOC
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-3 Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 to 4,000 grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temp-compensated resistivity monitor with red/green LED alarm set point
  • Teflon recirculating remote dispenser with 0.10 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-C-12B
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
General Purpose Disposable Filter Unit - 9933-11-DU - Parker Hannifin Filtration and Separation Div. / Balston Products
Parker Hannifin Filtration and Separation Div. / Balston Products
Specs
Configuration Housing Included
Filter Medium Material Glass Fiber
Housing Material Plastic
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Glass Fiber
Filtration Grade 75.00 µm (2.95 mils)
View Details