Aqua Solutions, Inc. Reverse Osmosis (RO) Pretreatment Systems RO2122

Description
Model RO2122 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty
Description
Model RO2122 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis (RO) Pretreatment Systems - RO2122 - Aqua Solutions, Inc.
Jasper, GA, USA
Reverse Osmosis (RO) Pretreatment Systems
RO2122
Reverse Osmosis (RO) Pretreatment Systems RO2122
Model RO2122 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries. AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps. Features and Benefits: Made in the USA. The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump. Built-in 1-Micron Activated Carbon Built-in TDS Meter to monitor water quality Certified by CSA for the US & Canada, CE marked for export to EU countiries. One (1) year warranty

Model RO2122
This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system includes a built-in, high-capacity activated carbon pre-filter and a 130-Liter pressurized tank to store the RO purified water. The system features fully automatic operation and complete instrumentation. This 12 VDC system is certified by CSA for the US & Canada and CE marked for export to EU countries.
AQUA SOLUTIONS' Reverse Osmosis Pretreatment Systems include a pressurized RO storage tank, which eliminates the need for level controls, overflow piping, and transfer pumps.
Features and Benefits:

  • Made in the USA.
  • The systems includes 130-Liter pressurized storage tank reduces the risk of contamination and eliminates the need for a transfer pump.
  • Built-in 1-Micron Activated Carbon
  • Built-in TDS Meter to monitor water quality
  • Certified by CSA for the US & Canada, CE marked for export to EU countiries.
  • One (1) year warranty
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RO2122
Product Name Reverse Osmosis (RO) Pretreatment Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Fabricated Basket Strainer - BSF - Thermon, Inc
Specs
Configuration Housing Included
Filter Medium Material Metal Fiber; Steel Basket
Housing Material Steel
View Details
Dialysis Water System - Millenium HX - Mar Cor Purification
Specs
Configuration System
Maximum Pressure 30 to 75 psi (21.11 to 52.78 m H2O)
Flow Rate (Liquids) 0.5 GPM (1.97 L/min)
View Details